243V Clamp 1.2A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
243V Clamp 1.2A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
243V Clamp 1.2A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
150V Unidirectional TVS Diode, 400W Peak Pulse Power, DO-214AC Product overview: SMAJ150A-E3/61 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 150V, 400W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 150V, 400W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMAJ150A-E3/61 can be used for catalog matching and distributor lookup.
Manufacturer: Vishay
Win Source Part Number: 1097408-SMAJ150A-E3/
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Unidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: DO-214AC (SMA)
STAND-OFF Voltage (Vwm): 150V
Minimum Breakdown Voltage: 167V
Max Clamping Voltage: 243V
Peak Pulse Current(Ippm): 1.2A
Power Dissipation - Pd: 300W
Popularity: Medium
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Sufficient
TVS DIODE, UNIDIR, 150V, DO-214AC-2 ROHS COMPLIANT: YES
TVS DIODE 150VWM 243VC DO214AC
TVS DIODE 150VWM 243VC DO214AC
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMAJ150A-E3/61GITR-ND | 144-SMAJ150A-E3/61 | 1097408-SMAJ150A-E3/61 | 57AJ0497 | SMAJ150A-E3/61 | SMAJ150A-E3/61 |
| Product Name | TVS Diodes | 150V 400W TVS Protection Diode | TVS - TVS - Diodes - SMAJ150A-E3/61 | Tvs Diode, Unidir, 150V, Do-214Ac-2 Rohs Compliant Vishay | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes |
| Configuration | Single | Single | ||||
| Package | SMA; DO-214AC, SMA | Tape and Reel | SMA; DO-214AC (SMA) | SMA; DO-214AC (SMA) | SMA; DO-214AC, SMA | |
| Peak Pulse Power | 300 watts | 400 watts | 300 watts | 300 watts | ||
| VC | 243 volts | 243 volts | 243 volts | 243 volts | ||
| VBR | 167 volts | 167 volts | 167 volts | 167 volts |