100V Clamp 33A (8/20µs) Ipp Tvs Diode Surface Mount SMA (DO-214AC)
100V Clamp 33A (8/20µs) Ipp Tvs Diode Surface Mount SMA (DO-214AC)
100V Clamp 33A (8/20µs) Ipp Tvs Diode Surface Mount SMA (DO-214AC)
600W Bidirectional TVS Diode, 58V, SMA, 33A Surge Product overview: SMA6J58CA-TR from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 600W, 58V, 33A. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 600W, 58V, 33A, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMA6J58CA-TR can be used for catalog matching and distributor lookup.
TVS DIODE 58VWM 100VC SMA
TVS DIODE 58VWM 100VC SMA
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 497-5941-2-ND | 144-SMA6J58CA-TR | SMA6J58CA-TR | SMA6J58CA-TR |
| Product Name | TVS Diodes | 600W 58V 33A TVS Protection Diode | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes |
| Configuration | Single | Single | ||
| Package | SMA; DO-214AC, SMA | Tape and Reel | SMA; SMA (DO-214AC) | SMA; DO-214AC, SMA |
| Peak Pulse Power | 600 watts | 600 watts | 600 watts | 600 watts |
| VC | 100 volts | 100 volts | 100 volts | |
| VBR | 64.4 volts | 64.4 volts | 64.4 volts |