Bourns, Inc. TVS Diodes SMAJ20A

Description
32.4V Clamp 12.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Request a Quote Datasheet
Description
32.4V Clamp 12.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - SMAJ20ABCT-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
SMAJ20ABCT-ND
TVS Diodes SMAJ20ABCT-ND
32.4V Clamp 12.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

32.4V Clamp 12.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

Buy Now Datasheet
TVS Diodes - SMAJ20ABTR-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
SMAJ20ABTR-ND
TVS Diodes SMAJ20ABTR-ND
32.4V Clamp 12.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

32.4V Clamp 12.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

Buy Now Datasheet
TVS Diodes - SMAJ20ABDKR-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
SMAJ20ABDKR-ND
TVS Diodes SMAJ20ABDKR-ND
32.4V Clamp 12.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

32.4V Clamp 12.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Diode, Full Reel; Product Range Bourns - 67R0070 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Full Reel; Product Range Bourns
67R0070
Diode, Full Reel; Product Range Bourns 67R0070
DIODE, FULL REEL; Product Range:SMAJ Series; TVS Polarity:Unidirectio nal; Reverse Standoff Voltage:20V; Clamping Voltage Max:32.4V; Diode Case Style:DO-214AC (SMA); No. of Pins:2Pins; Minimum Breakdown Voltage:22.2V; Qualification:- RoHS Compliant: Yes

DIODE, FULL REEL; Product Range:SMAJ Series; TVS Polarity:Unidirectional; Reverse Standoff Voltage:20V; Clamping Voltage Max:32.4V; Diode Case Style:DO-214AC (SMA); No. of Pins:2Pins; Minimum Breakdown Voltage:22.2V; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Tvs Diode, 400W, 20V, Unidir, Do-214Ac; Product Range Bourns - 64AH8468 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, 400W, 20V, Unidir, Do-214Ac; Product Range Bourns
64AH8468
Tvs Diode, 400W, 20V, Unidir, Do-214Ac; Product Range Bourns 64AH8468
TVS DIODE, 400W, 20V, UNIDIR, DO-214AC; Product Range:SMAJ Series; TVS Polarity:Unidirectio nal; Reverse Stand-Off Voltage Vrwm:20V; Clamping Voltage Vc Max:35.8V; Diode Case Style:DO-214AC; No. of Pins:2Pins; Breakdown Voltage RoHS Compliant: Yes

TVS DIODE, 400W, 20V, UNIDIR, DO-214AC; Product Range:SMAJ Series; TVS Polarity:Unidirectional; Reverse Stand-Off Voltage Vrwm:20V; Clamping Voltage Vc Max:35.8V; Diode Case Style:DO-214AC; No. of Pins:2Pins; Breakdown Voltage RoHS Compliant: Yes

Supplier's Site Datasheet
TVS Diodes - SMAJ20A - ODG (Origin Data Global)
Shenzhen, China
TVS Diodes
SMAJ20A
TVS Diodes SMAJ20A
TVS DIODE 20VWM 32.4VC SMA

TVS DIODE 20VWM 32.4VC SMA

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Transient Voltage Suppressor Diodes (TVS) Diodes Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number SMAJ20ABCT-ND 67R0070 64AH8468 SMAJ20A
Product Name TVS Diodes Diode, Full Reel; Product Range Bourns Tvs Diode, 400W, 20V, Unidir, Do-214Ac; Product Range Bourns TVS Diodes
Configuration Single
Package SMA; DO-214AC, SMA DO-214AC SMA; DO-214AC, SMA
Peak Pulse Power 400 watts 400 watts
VC 32.4 volts 35.8 volts 32.4 volts
VBR 22.2 volts 22.2 volts
Unlock Full Specs
to access all available technical data