Trans Voltage Suppressor Diode, 400W, 24V V(RWM), Unidirectional, 1 Element, Silicon, DO-214AC
50V Clamp 46A (8/20µs) Ipp Tvs Diode Surface Mount SMA (DO-214AC)
50V Clamp 46A (8/20µs) Ipp Tvs Diode Surface Mount SMA (DO-214AC)
50V Clamp 46A (8/20µs) Ipp Tvs Diode Surface Mount SMA (DO-214AC)
Diode TVS Single Uni-Dir 24V 400W SMA
Diode TVS Single Uni-Dir 24V 400W SMA
24V Unidirectional TVS Diode, 400W, SMA, 50V Clamp Product overview: SMAJ24A-TR from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 24V, 400W, 50V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 24V, 400W, 50V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMAJ24A-TR can be used for catalog matching and distributor lookup.
TRANSIL 400W 24V UNIDIRECTIONAL SMA; Clamping Voltage Vc Max:50V; Diode Case Style:DO-214AC (SMA); No. of Pins:2Pins; Operating Voltage:24V; Power Dissipation Pd:3.3W; Product Range:-; Automotive Qualification Standard:- RoHS Compliant: Yes
TVS DIODE 24VWM 50VC SMA
TVS Diodes / ESD Suppressors 400W 24V Unidirect
| Rochester Electronics | DigiKey | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMAJ24A-TR | 497-12777-1-ND | 7147099P | 1686869 | 144-SMAJ24A-TR | 33R1027 | SMAJ24A-TR | SMAJ24A-TR | SMAJ24A-TR |
| Product Name | TVS Diodes | TVS Diodes | TVS Diodes | 24V 400W 50V TVS Protection Diode | Transil 400W 24V Unidirectional Sma; Clamping Voltage Vc Max Stmicroelectronics | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes / ESD Suppressors | TVS Diodes | |
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | RoHS | ||||
| Configuration | Single | Single | Single | Single | |||||
| Package | SMA; DO-214AC, SMA | DO-214 | Do-214ac (sma) | Tape and Reel | SMA; SMA (DO-214AC) | DO-214AC-2 (SMA) | SMA; DO-214AC, SMA | ||
| Peak Pulse Power | 400 watts | 400 watts | 400 watts | 400 watts | |||||
| VC | 50 volts | 50 volts | 50 volts |