Littelfuse, Inc. 400W Surface Mount Transient Voltage Supressors SMAJ17CA

Description
Halogen-free and RoHS compliant For surface mounted applications in order to optimize board space Low profile package Built-in strain relief Glass passivated junction Low Inductance Excellent clamping capability Repetition Rate (duty cycle): 0.01% Fast response time: typically less than 1.0ps from 0 Volts to V(BR) for unidirectional types. Typical IR less than 1 mA above 10 V
Request a Quote Datasheet
Description
Halogen-free and RoHS compliant For surface mounted applications in order to optimize board space Low profile package Built-in strain relief Glass passivated junction Low Inductance Excellent clamping capability Repetition Rate (duty cycle): 0.01% Fast response time: typically less than 1.0ps from 0 Volts to V(BR) for unidirectional types. Typical IR less than 1 mA above 10 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
400W Surface Mount Transient Voltage Supressors - SMAJ17CA - Littelfuse, Inc.
Rosemont, IL, United States
400W Surface Mount Transient Voltage Supressors
SMAJ17CA
400W Surface Mount Transient Voltage Supressors SMAJ17CA
Halogen-free and RoHS compliant For surface mounted applications in order to optimize board space Low profile package Built-in strain relief Glass passivated junction Low Inductance Excellent clamping capability Repetition Rate (duty cycle): 0.01% Fast response time: typically less than 1.0ps from 0 Volts to V(BR) for unidirectional types. Typical IR less than 1 mA above 10 V

Halogen-free and RoHS compliant For surface mounted applications in order to optimize board space Low profile package Built-in strain relief Glass passivated junction Low Inductance Excellent clamping capability Repetition Rate (duty cycle): 0.01% Fast response time: typically less than 1.0ps from 0 Volts to V(BR) for unidirectional types. Typical IR less than 1 mA above 10 V

Supplier's Site Datasheet
TVS Diodes - SMAJ17CALFTR-ND - DigiKey
Thief River Falls, MN, United States
27.6V Clamp 14.5A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

27.6V Clamp 14.5A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

Buy Now Datasheet
TVS Diodes - SMAJ17CALFCT-ND - DigiKey
Thief River Falls, MN, United States
27.6V Clamp 14.5A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

27.6V Clamp 14.5A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

Buy Now Datasheet
TVS Diodes - SMAJ17CALFDKR-ND - DigiKey
Thief River Falls, MN, United States
27.6V Clamp 14.5A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

27.6V Clamp 14.5A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

Buy Now Datasheet
TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) - SMAJ17CA - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD)
SMAJ17CA
TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) SMAJ17CA
14.5A 400W 27.6V 18.9V 17V SMA(DO-214AC) Electrostatic and Surge Protection (TVS/ESD) ROHS

14.5A 400W 27.6V 18.9V 17V SMA(DO-214AC) Electrostatic and Surge Protection (TVS/ESD) ROHS

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SMAJ17CA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SMAJ17CA
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SMAJ17CA
TVS DIODE 17VWM 27.6VC DO214AC

TVS DIODE 17VWM 27.6VC DO214AC

Supplier's Site
TVS Diodes - SMAJ17CA - ODG (Origin Data Global)
Shenzhen, China
TVS Diodes
SMAJ17CA
TVS Diodes SMAJ17CA
TVS DIODE 17VWM 27.6VC DO214AC

TVS DIODE 17VWM 27.6VC DO214AC

Supplier's Site Datasheet
Tvs Diode, 400W, 17V, Do-214Ac, Full Reel; Product Range Littelfuse - 71J1975 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, 400W, 17V, Do-214Ac, Full Reel; Product Range Littelfuse
71J1975
Tvs Diode, 400W, 17V, Do-214Ac, Full Reel; Product Range Littelfuse 71J1975
TVS DIODE, 400W, 17V, DO-214AC, FULL REEL; Product Range:SMAJ Series; TVS Polarity:Bidirection al; Reverse Standoff Voltage:17V; Clamping Voltage Max:27.6V; Diode Case Style:DO-214AC (SMA); No. of Pins:2Pins; Qualification:- RoHS Compliant: Yes

TVS DIODE, 400W, 17V, DO-214AC, FULL REEL; Product Range:SMAJ Series; TVS Polarity:Bidirectional; Reverse Standoff Voltage:17V; Clamping Voltage Max:27.6V; Diode Case Style:DO-214AC (SMA); No. of Pins:2Pins; Qualification:- RoHS Compliant: Yes

Supplier's Site
Tvs Diode, 400W, 17V, Bidir, Do-214Ac; Product Range Littelfuse - 18AC7661 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, 400W, 17V, Bidir, Do-214Ac; Product Range Littelfuse
18AC7661
Tvs Diode, 400W, 17V, Bidir, Do-214Ac; Product Range Littelfuse 18AC7661
TVS DIODE, 400W, 17V, BIDIR, DO-214AC; Product Range:SMAJ Series; TVS Polarity:Bidirection al; Reverse Stand-Off Voltage Vrwm:17V; Clamping Voltage Vc Max:27.6V; Diode Case Style:DO-214AC; No. of Pins:2Pins; Breakdown Voltage RoHS Compliant: Yes

TVS DIODE, 400W, 17V, BIDIR, DO-214AC; Product Range:SMAJ Series; TVS Polarity:Bidirectional; Reverse Stand-Off Voltage Vrwm:17V; Clamping Voltage Vc Max:27.6V; Diode Case Style:DO-214AC; No. of Pins:2Pins; Breakdown Voltage RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Littelfuse, Inc. DigiKey LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number SMAJ17CA SMAJ17CALFTR-ND SMAJ17CA SMAJ17CA SMAJ17CA 71J1975 18AC7661
Product Name 400W Surface Mount Transient Voltage Supressors TVS Diodes TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TVS Diodes Tvs Diode, 400W, 17V, Do-214Ac, Full Reel; Product Range Littelfuse Tvs Diode, 400W, 17V, Bidir, Do-214Ac; Product Range Littelfuse
RoHS Compliant RoHS RoHS RoHS RoHS
VC 27.6 volts 27.6 volts 27.6 volts 27.6 volts 27.6 volts 27.6 volts
VBR 18.9 to 20.9 volts 18.9 volts 18.9 volts 18.9 volts 18.9 volts
Configuration Single
Package SMA; DO-214AC, SMA SMA SMA; DO-214AC (SMA) SMA; DO-214AC, SMA SMA; DO-214AC (SMA) DO-214AC
Unlock Full Specs
to access all available technical data