17V Clamp 23.5A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
17V Clamp 23.5A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
17V Clamp 23.5A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
DIODE, FULL REEL; Product Range:-; TVS Polarity:Unidirectio
TVS DIODE, 400W, 10V, UNIDIR, DO-214AC; Product Range:SMAJ Series; TVS Polarity:Unidirectio
| DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMAJ10ABDKR-ND | 67R0038 | 64AH8441 | SMAJ10A |
| Product Name | TVS Diodes | Diode, Full Reel; Product Range Bourns | Tvs Diode, 400W, 10V, Unidir, Do-214Ac; Product Range Bourns | TVS Diodes |
| Configuration | Single | |||
| Package | SMA; DO-214AC, SMA | DO-214AC | SMA; DO-214AC, SMA | |
| Peak Pulse Power | 400 watts | 400 watts | ||
| VC | 17 volts | 18.8 volts | 17 volts | |
| VBR | 11.1 volts | 11.1 volts |