Win Source Part Number: 1301537-SM8S33CA-Q
Category: Circuit Protection>TVS - Diodes
Series: Automotive, AEC-Q101, SM8S-Q
Type: Zener
Package: Tape & Reel
Applications: Automotive
Standard Package: 750
Mounting: SMD (SMT)
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 33V
Voltage - Breakdown (Min): 36.7V
Voltage - Clamping (Max) @ Ipp: 53.3V
Power - Peak Pulse: 6600W (6.6kW)
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 124A
Package / Case: DO-218AB
Supplier Device Package: DO-218
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8541.10.0080
Mfr: Bourns Inc.
Other Names: SM8S33CA-QCT,SM8S33C
Base Product Number: SM8S3
TVS DIODE 33VWM 53.3VC DO218 Product overview: SM8S33CA-Q from Bourns, Inc. is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SM8S33CA-Q can be used for catalog matching and distributor lookup.
53.3V Clamp 124A Ipp Tvs Diode Surface Mount DO-218
53.3V Clamp 124A Ipp Tvs Diode Surface Mount DO-218
53.3V Clamp 124A Ipp Tvs Diode Surface Mount DO-218
DIO TVS VWM 33V 6K6W BIDIR SM8S AEC-Q ROHS COMPLIANT: YES
TVS Diodes / ESD Suppressors DIO TVS VWM 33V 6K6W BIDIR SM8
TVS DIODE 33VWM 53.3VC DO218
TVS DIODE 33VWM 53.3VC DO218
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1301537-SM8S33CA-Q | 144-SM8S33CA-Q | SM8S33CA-QDKR-ND | 99AC0558 | SM8S33CA-Q | SM8S33CA-Q | SM8S33CA-Q |
| Product Name | Circuit Protection - TVS - Diodes | TVS Protection Diode | TVS Diodes | Dio Tvs Vwm 33V 6K6W Bidir Sm8S Aec-Q Rohs Compliant Bourns | TVS Diodes / ESD Suppressors | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes |
| Package | DO-218AB | Tape & Reel (TR) | DO-218AB | DO-218-2 | DO-218 | DO-218AB | |
| Peak Pulse Power | 6600 watts | 6600 watts | 6600 watts | 6600 watts | 6600 watts | ||
| VC | 53.3 volts | 53.3 volts | 53.3 volts | 53.3 volts | |||
| VBR | 36.7 volts | 36.7 volts | 36.7 volts | 36.7 volts | |||
| Tj | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) |