Halogen-free and RoHS compliant For surface mounted applications in order to optimize board space Low profile package Built-in strain relief Glass passivated junction Low Inductance Excellent clamping capability Repetition Rate (duty cycle): 0.01% Fast response time: typically less than 1.0ps from 0 Volts to V(BR) for unidirectional types. Typical IR less than 1 mA above 10 V
177V Clamp 2.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
177V Clamp 2.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
177V Clamp 2.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
TVS DIODE, 600W, 110V, UNIDIR, SMA; Product Range:SMAJ Series; TVS Polarity:Unidirectio
TVS DIODE 110VWM 177VC DO214AC
TVS DIODE 110VWM 177VC DO214AC
TVS Diodes / ESD Suppressors 400W 110V 5% Uni-Directional
| Littelfuse, Inc. | DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMAJ110A | SMAJ110ALFCT-ND | 27AK1529 | SMAJ110A | SMAJ110A | SMAJ110A |
| Product Name | 400W Surface Mount Transient Voltage Supressors | TVS Diodes | Tvs Diode, 600W, 110V, Unidir, Sma; Product Range Littelfuse | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes / ESD Suppressors |
| RoHS Compliant | RoHS | RoHS | ||||
| VC | 177 volts | 177 volts | 177 volts | 177 volts | ||
| VBR | 122 to 135 volts | 122 volts | 122 volts | 122 volts | 122 volts | |
| Configuration | Single | |||||
| Package | SMA; DO-214AC, SMA | SMA; DO-214AC (SMA) | SMA; DO-214AC, SMA | SMA; DO-214AC (SMA) | DO-214AC-2 (SMA) |