Bourns, Inc. TVS Diodes SMAJ16A

Description
26V Clamp 15.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Request a Quote Datasheet
Description
26V Clamp 15.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - SMAJ16ABTR-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
SMAJ16ABTR-ND
TVS Diodes SMAJ16ABTR-ND
26V Clamp 15.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

26V Clamp 15.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

Buy Now Datasheet
TVS Diodes - SMAJ16ABDKR-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
SMAJ16ABDKR-ND
TVS Diodes SMAJ16ABDKR-ND
26V Clamp 15.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

26V Clamp 15.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

Buy Now Datasheet
TVS Diodes - SMAJ16ABCT-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
SMAJ16ABCT-ND
TVS Diodes SMAJ16ABCT-ND
26V Clamp 15.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

26V Clamp 15.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Diode; Product Range Bourns - 67R1539 - Newark, An Avnet Company
Chicago, IL, United States
Diode; Product Range Bourns
67R1539
Diode; Product Range Bourns 67R1539
DIODE; Product Range:SMAJ Series; TVS Polarity:Unidirectio nal; Reverse Standoff Voltage:16V; Clamping Voltage Max:26V; Diode Case Style:DO-214AC (SMA); No. of Pins:2Pins; Minimum Breakdown Voltage:17.8V; Qualification:- RoHS Compliant: Yes

DIODE; Product Range:SMAJ Series; TVS Polarity:Unidirectional; Reverse Standoff Voltage:16V; Clamping Voltage Max:26V; Diode Case Style:DO-214AC (SMA); No. of Pins:2Pins; Minimum Breakdown Voltage:17.8V; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Diode, Full Reel; Product Range Bourns - 67R0060 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Full Reel; Product Range Bourns
67R0060
Diode, Full Reel; Product Range Bourns 67R0060
DIODE, FULL REEL; Product Range:SMAJ Series; TVS Polarity:Unidirectio nal; Reverse Standoff Voltage:16V; Clamping Voltage Max:26V; Diode Case Style:DO-214AC (SMA); No. of Pins:2Pins; Minimum Breakdown Voltage:17.8V; Qualification:- RoHS Compliant: Yes

DIODE, FULL REEL; Product Range:SMAJ Series; TVS Polarity:Unidirectional; Reverse Standoff Voltage:16V; Clamping Voltage Max:26V; Diode Case Style:DO-214AC (SMA); No. of Pins:2Pins; Minimum Breakdown Voltage:17.8V; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
TVS Diodes - SMAJ16A - ODG (Origin Data Global)
Shenzhen, China
TVS Diodes
SMAJ16A
TVS Diodes SMAJ16A
TVS DIODE 16VWM 26VC SMA

TVS DIODE 16VWM 26VC SMA

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Transient Voltage Suppressor Diodes (TVS) Diodes Transient Voltage Suppressor Diodes (TVS)
Product Number SMAJ16ABTR-ND 67R1539 SMAJ16A
Product Name TVS Diodes Diode; Product Range Bourns TVS Diodes
Configuration Single
Package SMA; DO-214AC, SMA SMA; DO-214AC, SMA
Peak Pulse Power 400 watts 400 watts
VC 26 volts 26 volts
VBR 17.8 volts 17.8 volts
Unlock Full Specs
to access all available technical data