29.2V Clamp 226A Ipp Tvs Diode Surface Mount DO-218AB
29.2V Clamp 226A Ipp Tvs Diode Surface Mount DO-218AB
29.2V Clamp 226A Ipp Tvs Diode Surface Mount DO-218AB
Win Source Part Number: 1147634-SM8S18AHE3_A
Category: Circuit Protection>TVS - Diodes
Series: Automotive, AEC-Q101, PAR®
Type: Zener
Package: Tape & Reel
Applications: Automotive
Standard Package: 750
Mounting: SMD (SMT)
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 18V
Voltage - Breakdown (Min): 20V
Voltage - Clamping (Max) @ Ipp: 29.2V
Power - Peak Pulse: 6600W (6.6kW)
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 226A
Package / Case: DO-218AB
Supplier Device Package: DO-218AB
Temperature Range - Operating: -55°C ~ 175°C (TJ)
Alternative Parts (Cross-Reference): SM8S18AHE3_AI;
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Other Names: SM8S18AHE3_A/I-ND,SM
Base Product Number: SM8S18
TVS Diode, 5200W, 18V V(RWM), Unidirectional, Silicon, DO-218AB Product overview: SM8S18AHE3_A/I from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 5200W, 18V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 5200W, 18V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SM8S18AHE3_A/I can be used for catalog matching and distributor lookup.
TVS DIODE, AEC-Q101, UNIDIR, 18V, DO218AB ROHS COMPLIANT: YES
TVS Diodes / ESD Suppressors 8W,18V 5%,SMD PAR AEC-Q101 Qualified
TVS DIODE 18VWM 29.2VC DO218AB
TVS DIODE 18VWM 29.2VC DO218AB
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SM8S18AHE3_A/IGITR-ND | 1147634-SM8S18AHE3_A/I | 144-SM8S18AHE3_A/I | 57AJ0687 | SM8S18AHE3_A/I | SM8S18AHE3_A/I | SM8S18AHE3_A/I |
| Product Name | TVS Diodes | Circuit Protection - TVS - Diodes | 5200W 18V TVS Protection Diode | Tvs Diode, Aec-Q101, Unidir, 18V, Do218Ab Rohs Compliant Vishay | TVS Diodes / ESD Suppressors | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | |||||
| Package | DO-218AB | DO-218AB | DO-218AB-2 | DO-218AB | DO-218AB | ||
| Peak Pulse Power | 6600 watts | 6600 watts | 6600 watts | 6600 watts | |||
| VC | 29.2 volts | 29.2 volts | 29.2 volts | 29.2 volts | |||
| VBR | 20 volts | 20 volts | 20 volts | 20 volts |