Diode TVS Single Bi-Dir 10V 400W
Diode TVS Single Bi-Dir 10V 400W
Diode TVS Single Bi-Dir 10V 400W
17V Clamp 23.5A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
17V Clamp 23.5A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
17V Clamp 23.5A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
400W Bidirectional TVS Diode, 10V DC, 17V Clamp, DO-214AC Product overview: SMAJ10CA-E3/61 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 400W, 10V, 17V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 400W, 10V, 17V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMAJ10CA-E3/61 can be used for catalog matching and distributor lookup.
TVS DIODE, 400W, 10V, DO-214AC; Product Range:TRANSZORB SMAJ Series; TVS Polarity:Bidirection
TVS DIODE, 400W, 10V, DO-214AC; Product Range:TRANSZORB SMAJ Series; TVS Polarity:Bidirection
TVS DIODE, 400W, 10V, BIDIR, DO-214AC ROHS COMPLIANT: YES
TVS DIODE 10VWM 17VC DO214AC
TVS DIODE 10VWM 17VC DO214AC
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 8141373 | 8141373P | SMAJ10CA-E3/61GITR-ND | 144-SMAJ10CA-E3/61 | 05R5724 | 64AH8443 | SMAJ10CA-E3/61 | SMAJ10CA-E3/61 |
| Product Name | TVS Diodes | TVS Diodes | TVS Diodes | 400W 10V 17V TVS Protection Diode | Tvs Diode, 400W, 10V, Do-214Ac; Product Range Vishay | Tvs Diode, 400W, 10V, Bidir, Do-214Ac Rohs Compliant Vishay | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes |
| Configuration | Single | Single | Single | Single | ||||
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | RoHS | |||
| Package | Do-214ac (sma) | DO-214 | SMA; DO-214AC, SMA | Tape and Reel | SMA; DO-214AC (SMA) | SMA; DO-214AC (SMA) | SMA; DO-214AC, SMA | |
| Pin Count | 2 | 2 | 2 | |||||
| Direction | Bidirectional | Bidirectional | Bidirectional |