The SMAJ series Transient Voltage Suppressor (TVS) from STMicroelectronics is designed to protect sensitive electronic equipment from voltage spikes and electrostatic discharges. This unidirectional device has a stand-off voltage of 13 V and a clamping voltage of 14.4 V, making it suitable for applications requiring reliable over-voltage protection. It features a peak pulse power rating of 400 W for 10/1000 µs pulses and 2.3 kW for 8/20 µs pulses, ensuring robust performance under transient conditions. The device operates effectively within a temperature range of -55 °C to +150 °C and has a low leakage current of 0.2 µA at 25 °C, which increases to 1 µA at 85 °C. The SMAJ package complies with JEDEC standards and is suitable for surface mount applications, adhering to IPC 7531 footprint specifications. It is also RoHS compliant, making it a suitable choice for environmentally conscious designs. This product is ideal for engineers looking for reliable transient voltage suppression in high-end equipment and switch-mode power supplies (SMPS).
TVS Diode Uni-Dir 13V 400W SMA 1.2nF 27.2V Product overview: SMAJ13A-TR from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 13V, 400W, 1.2nF. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 13V, 400W, 1.2nF, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMAJ13A-TR can be used for catalog matching and distributor lookup.
Diode TVS Single Uni-Dir 13V 400W SMA
Diode TVS Single Uni-Dir 13V 400W SMA
Diode TVS Single Uni-Dir 13V 400W SMA
Trans Voltage Suppressor Diode, 400W, 13V V(RWM), Unidirectional, 1 Element, Silicon, DO-214AC
27.2V Clamp 85A (8/20µs) Ipp Tvs Diode Surface Mount SMA (DO-214AC)
27.2V Clamp 85A (8/20µs) Ipp Tvs Diode Surface Mount SMA (DO-214AC)
27.2V Clamp 85A (8/20µs) Ipp Tvs Diode Surface Mount SMA (DO-214AC)
TVS DIODE 13VWM 27.2VC SMA
Transient Voltage Suppressor, TVS, Transil SMAJ Series, Unidirectional, 13 V, DO-214AC, 2, 14.4 V RoHS Compliant: Yes
TRANSIL 400W 13V UNIDIR SMA; Product Range:Transil SMAJ Series; TVS Polarity:Unidirectio
TVS DIODE 13V 27.2V SMA
TVS DIODE 13VWM 27.2VC SMA
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | Rochester Electronics | DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 144-SMAJ13A-TR | 7147074 | 7147074P | SMAJ13A-TR | 497-12776-1-ND | SMAJ13A-TR | 04X6767 | 761-SMAJ13A-TR | SMAJ13A-TR |
| Product Name | 13V 400W 1.2nF TVS Protection Diode | TVS Diodes | TVS Diodes | TVS Diodes | TVS Diodes | Transient Voltage Suppressor, Tvs, Transil Smaj Series, Unidirectional, 13 V, Do-214Ac, 2, 14.4 V Rohs Compliant Stmicroelectronics | TVS DIODE 13V 27.2V SMA | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | |
| Configuration | Single | Single | Single | Single | |||||
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | RoHS | RoHS | |||
| Package | Tape and Reel | Do-214ac (sma) | DO-214 | SMA; DO-214AC, SMA | SMA; DO-214AC, SMA | SMA; DO-214AC, SMA | SMA; SMA (DO-214AC) | ||
| Peak Pulse Power | 400 watts | 400 watts | 400 watts | 400 watts | 400 watts | ||||
| Tj | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |