Automotive 600 W, 70 V TVS in SMA Product overview: SMA6T82CAY from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, TVS, 600 W, 70 V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, Automotive, TVS, 600 W, 70 V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMA6T82CAY can be used for catalog matching and distributor lookup.
120V Clamp 27A (8/20µs) Ipp Tvs Diode Surface Mount SMA (DO-214AC)
120V Clamp 27A (8/20µs) Ipp Tvs Diode Surface Mount SMA (DO-214AC)
120V Clamp 27A (8/20µs) Ipp Tvs Diode Surface Mount SMA (DO-214AC)
Win Source Part Number: 1298510-SMA6T82CAY
Category: Circuit Protection>TVS - Diodes
Series: Automotive, AEC-Q101, SMA6TY, TRANSIL™
Type: Zener
Package: Tape & Reel
Applications: Automotive
Standard Package: 5,000
Mounting: SMD (SMT)
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 70V
Voltage - Breakdown (Min): 77.8V
Voltage - Clamping (Max) @ Ipp: 120V
Power - Peak Pulse: 600W
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 27A (8/20µs)
Package / Case: DO-214AC, SMA
Supplier Device Package: SMA (DO-214AC)
Temperature Range - Operating: -40°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: STMicroelectronics
Other Names: -497-11838-6,497-118
Base Product Number: SMA6T82
TVS DIODE, BIDIR, AEC-Q101, 70V/DO-214AA ROHS COMPLIANT: YES
TVS DIODE 70VWM 120VC SMA
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 144-SMA6T82CAY | 497-11838-2-ND | 1298510-SMA6T82CAY | 69AH2393 | SMA6T82CAY | SMA6T82CAY |
| Product Name | Automotive 600 W 70 V TVS Protection Diode | TVS Diodes | Circuit Protection - TVS - Diodes | Tvs Diode, Bidir, Aec-Q101, 70V/do-214Aa Rohs Compliant Stmicroelectronics | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | ||||
| RoHS Compliant | RoHS | RoHS | ||||
| Package | Tape and Reel | SMA; DO-214AC, SMA | DO-214AC, SMA | SMA; DO-214AC, SMA | SMA; SMA (DO-214AC) | |
| Peak Pulse Power | 600 watts | 600 watts | 600 watts | 600 watts | 600 watts | |
| Tj | -40 C (-40 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) |