Vishay Precision Group TVS Diodes SMAJ15A-E3/61

Description
24.4V Clamp 16.4A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Request a Quote Datasheet
Description
24.4V Clamp 16.4A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - SMAJ15A-E3/61GICT-ND - DigiKey
Thief River Falls, MN, United States
24.4V Clamp 16.4A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

24.4V Clamp 16.4A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

Buy Now Datasheet
TVS Diodes - SMAJ15A-E3/61GITR-ND - DigiKey
Thief River Falls, MN, United States
24.4V Clamp 16.4A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

24.4V Clamp 16.4A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

Buy Now Datasheet
TVS Diodes - SMAJ15A-E3/61GIDKR-ND - DigiKey
Thief River Falls, MN, United States
24.4V Clamp 16.4A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

24.4V Clamp 16.4A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

Buy Now Datasheet
SMD 400W 15V TVS Protection Diode - 144-SMAJ15A-E3/61 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 400W 15V TVS Protection Diode
144-SMAJ15A-E3/61
SMD 400W 15V TVS Protection Diode 144-SMAJ15A-E3/61
400W Unidirectional TVS Diode, 15V, DO-214AC, SMD Product overview: SMAJ15A-E3/61 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SMD, 400W, 15V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SMD, 400W, 15V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMAJ15A-E3/61 can be used for catalog matching and distributor lookup.

400W Unidirectional TVS Diode, 15V, DO-214AC, SMD Product overview: SMAJ15A-E3/61 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SMD, 400W, 15V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SMD, 400W, 15V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMAJ15A-E3/61 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - 7103430 - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
7103430
TVS Diodes 7103430
Vishay SMAJ15A-E3/61 TVS Diode

Vishay SMAJ15A-E3/61 TVS Diode

Supplier's Site
TVS Diodes - 7103430P - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
7103430P
TVS Diodes 7103430P
Vishay SMAJ15A-E3/61 TVS Diode

Vishay SMAJ15A-E3/61 TVS Diode

Supplier's Site
TVS Diodes - 1777535 - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
1777535
TVS Diodes 1777535
Vishay SMAJ15A-E3/61 TVS Diode

Vishay SMAJ15A-E3/61 TVS Diode

Supplier's Site
Tvs Diode, 400W, 15V, Do-214Ac; Product Range Vishay - 77K2685 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, 400W, 15V, Do-214Ac; Product Range Vishay
77K2685
Tvs Diode, 400W, 15V, Do-214Ac; Product Range Vishay 77K2685
TVS DIODE, 400W, 15V, DO-214AC; Product Range:TRANSZORB SMAJ Series; TVS Polarity:Unidirectio nal; Reverse Standoff Voltage:15V; Clamping Voltage Max:24.4V; Diode Case Style:DO-214AC (SMA); No. of Pins:2Pins; Qualification:- RoHS Compliant: Yes

TVS DIODE, 400W, 15V, DO-214AC; Product Range:TRANSZORB SMAJ Series; TVS Polarity:Unidirectional; Reverse Standoff Voltage:15V; Clamping Voltage Max:24.4V; Diode Case Style:DO-214AC (SMA); No. of Pins:2Pins; Qualification:- RoHS Compliant: Yes

Supplier's Site
Tvs Diode, 400W, 15V, Unidir, Do-214Ac; Product Range Vishay - 60AC3826 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, 400W, 15V, Unidir, Do-214Ac; Product Range Vishay
60AC3826
Tvs Diode, 400W, 15V, Unidir, Do-214Ac; Product Range Vishay 60AC3826
TVS DIODE, 400W, 15V, UNIDIR, DO-214AC; Product Range:TRANSZORB Series; TVS Polarity:Unidirectio nal; Reverse Stand-Off Voltage Vrwm:15V; Clamping Voltage Vc Max:24.4V; Diode Case Style:DO-214AC; No. of Pins:2Pins; Breakdown Voltage RoHS Compliant: Yes

TVS DIODE, 400W, 15V, UNIDIR, DO-214AC; Product Range:TRANSZORB Series; TVS Polarity:Unidirectional; Reverse Stand-Off Voltage Vrwm:15V; Clamping Voltage Vc Max:24.4V; Diode Case Style:DO-214AC; No. of Pins:2Pins; Breakdown Voltage RoHS Compliant: Yes

Supplier's Site
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SMAJ15A-E3/61 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SMAJ15A-E3/61
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SMAJ15A-E3/61
TVS DIODE 15VWM 24.4VC DO214AC

TVS DIODE 15VWM 24.4VC DO214AC

Supplier's Site
TVS Diodes SMAJ15A-E3/61
TVS DIODE 15VWM 24.4VC DO214AC

TVS DIODE 15VWM 24.4VC DO214AC

Supplier's Site Datasheet
TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) - SMAJ15A-E3/61 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD)
SMAJ15A-E3/61
TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) SMAJ15A-E3/61
16.4A 400W 24.4V 16.7V 15V SMA(DO-214AC) Electrostatic and Surge Protection (TVS/ESD) ROHS

16.4A 400W 24.4V 16.7V 15V SMA(DO-214AC) Electrostatic and Surge Protection (TVS/ESD) ROHS

Supplier's Site Datasheet
TVS DIODE 15V 24.4V DO214AC - 884-SMAJ15A-E3/61 - Utmel Electronic Limited
Hong Kong, China
TVS DIODE 15V 24.4V DO214AC
884-SMAJ15A-E3/61
TVS DIODE 15V 24.4V DO214AC 884-SMAJ15A-E3/61
TVS DIODE 15V 24.4V DO214AC

TVS DIODE 15V 24.4V DO214AC

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited Utmel Electronic Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number SMAJ15A-E3/61GICT-ND 144-SMAJ15A-E3/61 7103430 7103430P 77K2685 60AC3826 SMAJ15A-E3/61 SMAJ15A-E3/61 SMAJ15A-E3/61 884-SMAJ15A-E3/61
Product Name TVS Diodes SMD 400W 15V TVS Protection Diode TVS Diodes TVS Diodes Tvs Diode, 400W, 15V, Do-214Ac; Product Range Vishay Tvs Diode, 400W, 15V, Unidir, Do-214Ac; Product Range Vishay Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TVS Diodes TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) TVS DIODE 15V 24.4V DO214AC
Configuration Single Single Single Single
Package SMA; DO-214AC, SMA Tape and Reel Do-214ac (sma) DO-214 SMA; DO-214AC (SMA) DO-214AC SMA; DO-214AC (SMA) SMA; DO-214AC, SMA SMA SMA; DO-214AC, SMA
Peak Pulse Power 400 watts 400 watts 400 watts 400 watts 400 watts
VC 24.4 volts 24.4 volts 24.4 volts 24.4 volts 24.4 volts
VBR 16.7 volts 16.7 volts 16.7 volts 16.7 volts 16.7 volts
Unlock Full Specs
to access all available technical data