356V Clamp 1.12A Ipp Tvs Diode Surface Mount SMAJ (DO-214AC)
356V Clamp 1.12A Ipp Tvs Diode Surface Mount SMAJ (DO-214AC)
TVS DIODE 220VWM 356VC SMAJ
| DigiKey | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 478-SMAJ220CATR-ND | SMAJ220CA |
| Product Name | TVS Diodes | TVS Diodes |
| Configuration | Single | |
| Package | SMA; DO-214AC, SMA | SMA; DO-214AC, SMA |
| Peak Pulse Power | 400 watts | 400 watts |
| VC | 356 volts | 356 volts |