23.2V Clamp 17.2A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
23.2V Clamp 17.2A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
23.2V Clamp 17.2A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
TVS DIODE 14V 23.2V SMA
DIODE, FULL REEL; Product Range:-; TVS Polarity:Bidirection
TVS DIODE, 400W, 14V, BIDIR, DO-214AC; Product Range:SMAJ Series; TVS Polarity:Bidirection
| RS Components, Ltd. | DigiKey | Utmel Electronic Limited | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Diode Arrays | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 2445227 | SMAJ14CABDKR-ND | 103-SMAJ14CA | SMAJ14CA | 67R0055 | 64AH8453 |
| Product Name | TVS Diodes | TVS Diodes | TVS DIODE 14V 23.2V SMA | TVS Diodes | Diode, Full Reel; Product Range Bourns | Tvs Diode, 400W, 14V, Bidir, Do-214Ac; Product Range Bourns |
| Diode Type | Transient Voltage Suppressor Diodes | |||||
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | ||
| Package | SMA; DO-214AC (SMA) | SMA; DO-214AC, SMA | SMA; DO-214AC, SMA | SMA; DO-214AC, SMA | DO-214AC | |
| Configuration | Single | |||||
| Peak Pulse Power | 400 watts | 400 watts | 400 watts |