Halogen-free and RoHS compliant For surface mounted applications in order to optimize board space Low profile package Built-in strain relief Glass passivated junction Low Inductance Excellent clamping capability Repetition Rate (duty cycle): 0.01 % Fast response time: typically less than 1.0ps from 0 Volts to V(BR) for unidirectional types. Typical IR less than 1 mA above 10 V
27.6V Clamp 14.5A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
27.6V Clamp 14.5A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
27.6V Clamp 14.5A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
TVS DIODE 17VWM 27.6VC DO214AC
TVS DIODE, 400W, 17V, DO-214AC, FULL REEL; Product Range:SMAJ Series; TVS Polarity:Unidirectio
TVS DIODE, 400W, 17V, DO-214AC; Product Range:SMAJ Series; TVS Polarity:Unidirectio
TVS DIODE, 400W, 17V, UNIDIR, DO-214AC; Product Range:SMAJ Series; TVS Polarity:Unidirectio
TVS DIODE 17VWM 27.6VC DO214AC
| Littelfuse, Inc. | DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMAJ17A | SMAJ17ALFTR-ND | SMAJ17A | 06R1853 | 71J1973 | 18AC7660 | SMAJ17A |
| Product Name | 400W Surface Mount Transient Voltage Supressors | TVS Diodes | TVS Diodes | Tvs Diode, 400W, 17V, Do-214Ac, Full Reel; Product Range Littelfuse | Tvs Diode, 400W, 17V, Do-214Ac; Product Range Littelfuse | Tvs Diode, 400W, 17V, Unidir, Do-214Ac; Product Range Littelfuse | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | |||
| VC | 27.6 volts | 27.6 volts | 27.6 volts | 27.6 volts | 27.6 volts | 27.6 volts | |
| VBR | 18.9 to 20.9 volts | 18.9 volts | 18.9 volts | 20.9 volts | 18.9 volts | ||
| Configuration | Single | ||||||
| Package | SMA; DO-214AC, SMA | SMA; DO-214AC, SMA | SMA; DO-214AC (SMA) | SMA; DO-214AC (SMA) | DO-214AC | SMA; DO-214AC (SMA) |