19.9V Clamp 20.1A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
19.9V Clamp 20.1A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
19.9V Clamp 20.1A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
TVS Diode Single Uni-Dir 12V 400W SMA
TVS Diode Single Uni-Dir 12V 400W SMA
DIODE, FULL REEL; Product Range:SMAJ Series; TVS Polarity:Unidirectio
DIODE; Product Range:SMAJ Series; TVS Polarity:Unidirectio
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | SMAJ12ABCT-ND | 7673721P | 1460651 | SMAJ12A | 67R0046 |
| Product Name | TVS Diodes | TVS Diodes | TVS Diodes | TVS Diodes | Diode, Full Reel; Product Range Bourns |
| Configuration | Single | Single | Single | ||
| Package | SMA; DO-214AC, SMA | DO-214 | Do-214ac (sma) | SMA; DO-214AC, SMA | |
| Peak Pulse Power | 400 watts | 400 watts | |||
| VC | 19.9 volts | 19.9 volts | |||
| VBR | 13.3 volts | 13.3 volts |