356V Clamp 1.1A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
TVS DIODE 220VWM 356VC DO214AC
TVS DIODE 220VWM 356VC DO214AC
TVS DIODE, 400W, 220V, DO-214AC; Product Range:SMAJ Series; TVS Polarity:Bidirection
TVS DIODE 220VWM 356VC SMA
| DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 118-SMAJ220CATR-ND | 49Y4843 | SMAJ220CA |
| Product Name | TVS Diodes | Tvs Diode, 400W, 220V, Do-214Ac; Product Range Bourns | TVS Diodes |
| Configuration | Single | ||
| Package | SMA; DO-214AC, SMA | SMA; DO-214AC (SMA) | SMA; DO-214AC, SMA |
| Peak Pulse Power | 400 watts | 400 watts | |
| VC | 356 volts | 356 volts | |
| VBR | 246 volts | 246 volts | 246 volts |