Vishay Intertechnology, Inc. SMD 400W 14V TVS Protection Diode SMAJ14CA-E3/61

Description
400W Bidirectional TVS Diode, 14V, DO-214AC, SMD Product overview: SMAJ14CA-E3/61 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SMD, 400W, 14V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SMD, 400W, 14V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMAJ14CA-E3/61 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
400W Bidirectional TVS Diode, 14V, DO-214AC, SMD Product overview: SMAJ14CA-E3/61 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SMD, 400W, 14V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SMD, 400W, 14V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMAJ14CA-E3/61 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 400W 14V TVS Protection Diode - 144-SMAJ14CA-E3/61 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 400W 14V TVS Protection Diode
144-SMAJ14CA-E3/61
SMD 400W 14V TVS Protection Diode 144-SMAJ14CA-E3/61
400W Bidirectional TVS Diode, 14V, DO-214AC, SMD Product overview: SMAJ14CA-E3/61 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SMD, 400W, 14V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SMD, 400W, 14V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMAJ14CA-E3/61 can be used for catalog matching and distributor lookup.

400W Bidirectional TVS Diode, 14V, DO-214AC, SMD Product overview: SMAJ14CA-E3/61 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SMD, 400W, 14V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SMD, 400W, 14V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMAJ14CA-E3/61 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - SMAJ14CA-E3/61GIDKR-ND - DigiKey
Thief River Falls, MN, United States
23.2V Clamp 17.2A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

23.2V Clamp 17.2A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

Buy Now Datasheet
TVS Diodes - SMAJ14CA-E3/61GITR-ND - DigiKey
Thief River Falls, MN, United States
23.2V Clamp 17.2A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

23.2V Clamp 17.2A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

Buy Now Datasheet
TVS Diodes - SMAJ14CA-E3/61GICT-ND - DigiKey
Thief River Falls, MN, United States
23.2V Clamp 17.2A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

23.2V Clamp 17.2A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Tvs Diode, 400W, 14V, Do-214Ac, Full Reel; Product Range Vishay - 77K2676 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, 400W, 14V, Do-214Ac, Full Reel; Product Range Vishay
77K2676
Tvs Diode, 400W, 14V, Do-214Ac, Full Reel; Product Range Vishay 77K2676
TVS DIODE, 400W, 14V, DO-214AC, FULL REEL; Product Range:TRANSZORB SMAJ Series; TVS Polarity:Bidirection al; Reverse Standoff Voltage:14V; Clamping Voltage Max:23.2V; Diode Case Style:DO-214AC (SMA); No. of Pins:2Pins; Qualification:-RoHS Compliant: Yes

TVS DIODE, 400W, 14V, DO-214AC, FULL REEL; Product Range:TRANSZORB SMAJ Series; TVS Polarity:Bidirectional; Reverse Standoff Voltage:14V; Clamping Voltage Max:23.2V; Diode Case Style:DO-214AC (SMA); No. of Pins:2Pins; Qualification:-RoHS Compliant: Yes

Supplier's Site
Tvs Diode, Bidir, 14V, Do-214Ac-2 Rohs Compliant Vishay - 57AJ0496 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, Bidir, 14V, Do-214Ac-2 Rohs Compliant Vishay
57AJ0496
Tvs Diode, Bidir, 14V, Do-214Ac-2 Rohs Compliant Vishay 57AJ0496
TVS DIODE, BIDIR, 14V, DO-214AC-2 ROHS COMPLIANT: YES

TVS DIODE, BIDIR, 14V, DO-214AC-2 ROHS COMPLIANT: YES

Supplier's Site
TVS Diodes SMAJ14CA-E3/61
TVS DIODE 14VWM 23.2VC DO214AC

TVS DIODE 14VWM 23.2VC DO214AC

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SMAJ14CA-E3/61 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SMAJ14CA-E3/61
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SMAJ14CA-E3/61
TVS DIODE 14VWM 23.2VC DO214AC

TVS DIODE 14VWM 23.2VC DO214AC

Supplier's Site
TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) - SMAJ14CA-E3/61 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD)
SMAJ14CA-E3/61
TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) SMAJ14CA-E3/61
17.2A 400W 23.2V 15.6V 14V DO-214AC Electrostatic and Surge Protection (TVS/ESD) ROHS

17.2A 400W 23.2V 15.6V 14V DO-214AC Electrostatic and Surge Protection (TVS/ESD) ROHS

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 144-SMAJ14CA-E3/61 SMAJ14CA-E3/61GIDKR-ND 77K2676 57AJ0496 SMAJ14CA-E3/61 SMAJ14CA-E3/61 SMAJ14CA-E3/61
Product Name SMD 400W 14V TVS Protection Diode TVS Diodes Tvs Diode, 400W, 14V, Do-214Ac, Full Reel; Product Range Vishay Tvs Diode, Bidir, 14V, Do-214Ac-2 Rohs Compliant Vishay TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD)
Configuration Single Single
RoHS Compliant RoHS RoHS RoHS
Package Tape and Reel SMA; DO-214AC, SMA SMA; DO-214AC (SMA) SMA; DO-214AC, SMA SMA; DO-214AC (SMA)
Peak Pulse Power 400 watts 400 watts 400 watts 400 watts 400 watts
Tj -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data