13.7V Clamp 290A (8/20µs) Ipp Tvs Diode Surface Mount SMA (DO-214AC)
13.7V Clamp 290A (8/20µs) Ipp Tvs Diode Surface Mount SMA (DO-214AC)
13.7V Clamp 290A (8/20µs) Ipp Tvs Diode Surface Mount SMA (DO-214AC)
600W Bidirectional TVS Diode, 6V, SMA, DO-214AC Product overview: SMA6J6.0CA-TR from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 600W, 6V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 600W, 6V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMA6J6.0CA-TR can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 1097354-SMA6J6.0CA-T
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Bidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: SMA (DO-214AC)
STAND-OFF Voltage (Vwm): 6V
Minimum Breakdown Voltage: 6.7V
Max Clamping Voltage: 13.7V
Peak Pulse Current(Ippm): 290A (8/20μs)
Power Dissipation - Pd: 600W
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Balance
TVS DIODE 6VWM 13.7VC SMA
TVS DIODE 6VWM 13.7VC SMA
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 497-5943-1-ND | 144-SMA6J6.0CA-TR | 1097354-SMA6J6.0CA-TR | SMA6J6.0CA-TR | SMA6J6.0CA-TR |
| Product Name | TVS Diodes | 600W 6V TVS Protection Diode | TVS - TVS - Diodes - SMA6J6.0CA-TR | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes |
| Configuration | Single | Single | |||
| Package | SMA; DO-214AC, SMA | Tape and Reel | SMA; SMA (DO-214AC) | SMA; SMA (DO-214AC) | SMA; DO-214AC, SMA |
| Peak Pulse Power | 600 watts | 600 watts | 600 watts | 600 watts | |
| VC | 13.7 volts | 13.7 volts | 13.7 volts | 13.7 volts | |
| VBR | 6.7 volts | 6.7 volts | 6.7 volts | 6.7 volts |