Vishay Intertechnology, Inc. 5200W 16V TVS Protection Diode SM8S16AHE3_A/I

Description
Trans Voltage Suppressor Diode, 5200W, 16V V(RWM), Unidirectional, 1 Element, Silicon, DO-218AB, ROHS COMPLIANT, PLASTIC PACKAGE-1 Product overview: SM8S16AHE3_A/I from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5200W, 16V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 5200W, 16V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SM8S16AHE3_A/I can be used for catalog matching and distributor lookup.
Request a Quote
Description
Trans Voltage Suppressor Diode, 5200W, 16V V(RWM), Unidirectional, 1 Element, Silicon, DO-218AB, ROHS COMPLIANT, PLASTIC PACKAGE-1 Product overview: SM8S16AHE3_A/I from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5200W, 16V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 5200W, 16V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SM8S16AHE3_A/I can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SM8S16AHE3_A/I is a surface mount transient voltage suppressor (TVS) diode designed for high reliability and automotive applications. It features a unidirectional polarity and is capable of withstanding a maximum junction temperature of 175 °C, making it suitable for demanding environments. The device has a breakdown voltage range of 17.8 V to 18.8 V and a maximum reverse leakage current of 254 µA at the stand-off voltage. It can handle peak pulse power dissipation of up to 6600 W with a 10/1000 µs waveform and has a peak forward surge current rating of 700 A. The SM8S16AHE3_A/I meets AEC-Q101 qualification, ensuring it adheres to automotive standards. It is packaged in a DO-218AB case and is compliant with RoHS regulations. The device is suitable for protecting sensitive electronics from voltage transients caused by inductive load switching and lightning, particularly in automotive load dump scenarios. With a low thermal resistance and a moisture sensitivity level of 1, it is designed for reliable performance in various applications.

Datasheet Summary
Powered by GS/AI

The SM8S16AHE3_A/I is a surface mount transient voltage suppressor (TVS) diode designed for high reliability and automotive applications. It features a unidirectional polarity and is capable of withstanding a maximum junction temperature of 175 °C, making it suitable for demanding environments. The device has a breakdown voltage range of 17.8 V to 18.8 V and a maximum reverse leakage current of 254 µA at the stand-off voltage. It can handle peak pulse power dissipation of up to 6600 W with a 10/1000 µs waveform and has a peak forward surge current rating of 700 A. The SM8S16AHE3_A/I meets AEC-Q101 qualification, ensuring it adheres to automotive standards. It is packaged in a DO-218AB case and is compliant with RoHS regulations. The device is suitable for protecting sensitive electronics from voltage transients caused by inductive load switching and lightning, particularly in automotive load dump scenarios. With a low thermal resistance and a moisture sensitivity level of 1, it is designed for reliable performance in various applications.

Suppliers

Company
Product
Description
Supplier Links
5200W 16V TVS Protection Diode - 144-SM8S16AHE3_A/I - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5200W 16V TVS Protection Diode
144-SM8S16AHE3_A/I
5200W 16V TVS Protection Diode 144-SM8S16AHE3_A/I
Trans Voltage Suppressor Diode, 5200W, 16V V(RWM), Unidirectional, 1 Element, Silicon, DO-218AB, ROHS COMPLIANT, PLASTIC PACKAGE-1 Product overview: SM8S16AHE3_A/I from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5200W, 16V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 5200W, 16V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SM8S16AHE3_A/I can be used for catalog matching and distributor lookup.

Trans Voltage Suppressor Diode, 5200W, 16V V(RWM), Unidirectional, 1 Element, Silicon, DO-218AB, ROHS COMPLIANT, PLASTIC PACKAGE-1 Product overview: SM8S16AHE3_A/I from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5200W, 16V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 5200W, 16V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SM8S16AHE3_A/I can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - SM8S16AHE3_A/IGITR-ND - DigiKey
Thief River Falls, MN, United States
26V Clamp 254A Ipp Tvs Diode Surface Mount DO-218AB

26V Clamp 254A Ipp Tvs Diode Surface Mount DO-218AB

Buy Now Datasheet
TVS Diodes - SM8S16AHE3_A/IGICT-ND - DigiKey
Thief River Falls, MN, United States
26V Clamp 254A Ipp Tvs Diode Surface Mount DO-218AB

26V Clamp 254A Ipp Tvs Diode Surface Mount DO-218AB

Buy Now Datasheet
TVS - TVS - Diodes - SM8S16AHE3_A/I - 895528-SM8S16AHE3_A/I - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - SM8S16AHE3_A/I
895528-SM8S16AHE3_A/I
TVS - TVS - Diodes - SM8S16AHE3_A/I 895528-SM8S16AHE3_A/I
Manufacturer: Vishay Win Source Part Number: 895528-SM8S16AHE3_A/ I Series: Automotive, AEC-Q101, PAR® Operating Temperature Range: -55°C ~ 175°C (TJ) Features: 26V Clamp 254A Ipp Tvs Diode Surface Mount DO-218AB Package: DO-218AB Package: Reel - TR Mounting: Surface Mount Family Name: SM8S16 Categories: Circuit Protection Case / Package: DO-218AB ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance Quantity per package: 750 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 48 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: SM8S16AHE3_A/I-ND, SM8S16AHE3_A/IGITR, SM8S16AHE3_A/IGICT

Manufacturer: Vishay
Win Source Part Number: 895528-SM8S16AHE3_A/I
Series: Automotive, AEC-Q101, PAR®
Operating Temperature Range: -55°C ~ 175°C (TJ)
Features: 26V Clamp 254A Ipp Tvs Diode Surface Mount DO-218AB
Package: DO-218AB
Package: Reel - TR
Mounting: Surface Mount
Family Name: SM8S16
Categories: Circuit Protection
Case / Package: DO-218AB
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Balance
Quantity per package: 750
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 48 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: SM8S16AHE3_A/I-ND, SM8S16AHE3_A/IGITR, SM8S16AHE3_A/IGICT

Buy Now Datasheet
Sheung Wan, Hong Kong
TVS Diodes / ESD Suppressors
SM8S16AHE3_A/I
TVS Diodes / ESD Suppressors SM8S16AHE3_A/I
TVS Diodes / ESD Suppressors 8W,16V 5%,SMD PAR AEC-Q101 Qualified

TVS Diodes / ESD Suppressors 8W,16V 5%,SMD PAR AEC-Q101 Qualified

Buy Now Datasheet
Tvs Diode, Aec-Q101, Unidir, 16V, Do218Ab Rohs Compliant Vishay - 57AJ0685 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, Aec-Q101, Unidir, 16V, Do218Ab Rohs Compliant Vishay
57AJ0685
Tvs Diode, Aec-Q101, Unidir, 16V, Do218Ab Rohs Compliant Vishay 57AJ0685
TVS DIODE, AEC-Q101, UNIDIR, 16V, DO218AB ROHS COMPLIANT: YES

TVS DIODE, AEC-Q101, UNIDIR, 16V, DO218AB ROHS COMPLIANT: YES

Supplier's Site
TVS Diodes SM8S16AHE3_A/I
TVS DIODE 16VWM 26VC DO218AB

TVS DIODE 16VWM 26VC DO218AB

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SM8S16AHE3_A/I - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SM8S16AHE3_A/I
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SM8S16AHE3_A/I
TVS DIODE 16VWM 26VC DO218AB

TVS DIODE 16VWM 26VC DO218AB

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 144-SM8S16AHE3_A/I SM8S16AHE3_A/IGITR-ND 895528-SM8S16AHE3_A/I SM8S16AHE3_A/I 57AJ0685 SM8S16AHE3_A/I SM8S16AHE3_A/I
Product Name 5200W 16V TVS Protection Diode TVS Diodes TVS - TVS - Diodes - SM8S16AHE3_A/I TVS Diodes / ESD Suppressors Tvs Diode, Aec-Q101, Unidir, 16V, Do218Ab Rohs Compliant Vishay TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
RoHS Compliant RoHS RoHS
Tj -55 C (-67 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Package DO-218AB DO-218AB DO-218AB-2 DO-218AB DO-218AB
Peak Pulse Power 6600 watts 6600 watts 6600 watts
Unlock Full Specs
to access all available technical data