400W Unidirectional TVS Diode, 170V, SMA, 120pF, 353V Clamp Product overview: SMAJ170A-TR from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 400W, 170V, 120pF. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 400W, 170V, 120pF, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMAJ170A-TR can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 1097416-SMAJ170A-TR
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Unidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SMA (DO-214AC)
STAND-OFF Voltage (Vwm): 170V
Minimum Breakdown Voltage: 189V
Max Clamping Voltage: 353V
Peak Pulse Current(Ippm): 6.5A (8/20μs)
Power Dissipation - Pd: 400W
Popularity: Medium
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Sufficient
353V Clamp 6.5A (8/20µs) Ipp Tvs Diode Surface Mount SMA (DO-214AC)
353V Clamp 6.5A (8/20µs) Ipp Tvs Diode Surface Mount SMA (DO-214AC)
353V Clamp 6.5A (8/20µs) Ipp Tvs Diode Surface Mount SMA (DO-214AC)
STMicroelectronics SMAJ170A-TR TVS Diode
STMicroelectronics SMAJ170A-TR TVS Diode
STMicroelectronics SMAJ170A-TR TVS Diode
Trans Voltage Suppressor Diode, 400W, 170V V(RWM), Unidirectional, 1 Element, Silicon, DO-214AC
TRANSIL 400W 170V UNIDIRECTIONAL SMA; Product Range:Transil SMAJ Series; TVS Polarity:Unidirectio
TVS DIODE 170VWM 353VC SMA
TVS DIODE 170VWM 353VC SMA
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | RS Components, Ltd. | RS Components, Ltd. | Rochester Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 144-SMAJ170A-TR | 1097416-SMAJ170A-TR | 497-6505-2-ND | 7147086 | 7147086P | SMAJ170A-TR | 33R1020 | SMAJ170A-TR | SMAJ170A-TR |
| Product Name | 400W 170V 120pF TVS Protection Diode | TVS - TVS - Diodes - SMAJ170A-TR | TVS Diodes | TVS Diodes | TVS Diodes | Transil 400W 170V Unidirectional Sma; Product Range Stmicroelectronics | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes | |
| Configuration | Single | Single | Single | Single | |||||
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | RoHS | ||||
| Package | Tape and Reel | SMA; SMA (DO-214AC) | SMA; DO-214AC, SMA | Do-214ac (sma) | DO-214 | SMA; SMA (DO-214AC) | SMA; DO-214AC, SMA | ||
| Peak Pulse Power | 400 watts | 400 watts | 400 watts | 400 watts | |||||
| Tj | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |