Halogen-free and RoHS compliant For surface mounted applications in order to optimize board space Low profile package Built-in strain relief Glass passivated junction Low Inductance Excellent clamping capability Repetition Rate (duty cycle): 0.01 % Fast response time: typically less than 1.0ps from 0 Volts to V(BR) for unidirectional types. Typical IR less than 1 mA above 10 V
35.5V Clamp 11.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
35.5V Clamp 11.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
35.5V Clamp 11.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
35.5V Clamp 11.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
TVS DIODE 22VWM 35.5VC DO214AC
TVS DIODE, 400W, 22V, DO-214AC; Product Range:SMAJ Series; TVS Polarity:Unidirectio
TVS DIODE, 400W, 22V, DO-214AC; Breakdown Voltage Range:24.4V to 26.9V; Breakdown Voltage Vbr:26.9V; Clamping Voltage Vc Max:35.5V; Diode Case Style:DO-214AC; Diode Type:Unidirectional TVS; Filter Terminals:Surface Mount RoHS Compliant: Yes
11.3A 400W 35.5V 24.4V 22V SMA(DO-214AC) Electrostatic and Surge Protection (TVS/ESD) ROHS
TVS DIODE 22VWM 35.5VC DO214AC
| Littelfuse, Inc. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMAJ22A | SMAJ22ALFTR-ND | SMAJ22A | 06R1861 | 71J1989 | SMAJ22A | SMAJ22A |
| Product Name | 400W Surface Mount Transient Voltage Supressors | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Tvs Diode, 400W, 22V, Do-214Ac; Product Range Littelfuse | Tvs Diode, 400W, 22V, Do-214Ac; Breakdown Voltage Range Littelfuse | TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) | TVS Diodes |
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | |||
| VC | 35.5 volts | 35.5 volts | 35.5 volts | 35.5 volts | 35.5 volts | 35.5 volts | |
| VBR | 24.4 to 26.9 volts | 24.4 volts | 24.4 volts | 24.4 volts | 24.4 to 26.9 volts | 24.4 volts | 24.4 volts |
| Configuration | Single | ||||||
| Package | SMA; DO-214AC, SMA | SMA; DO-214AC (SMA) | SMA; DO-214AC (SMA) | DO-214AC | SMA | SMA; DO-214AC, SMA |