69.7V Clamp 57A (8/20µs) Ipp Tvs Diode Surface Mount SMA (DO-214AC)
69.7V Clamp 57A (8/20µs) Ipp Tvs Diode Surface Mount SMA (DO-214AC)
69.7V Clamp 57A (8/20µs) Ipp Tvs Diode Surface Mount SMA (DO-214AC)
TVS DIO, UNIDIR, AEC-Q101/33.3V/DO-21
TVS DIODE 33.3VWM 69.7VC SMA
TVS DIODE 33.3VWM 69.7VC SMA
| DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 497-10949-6-ND | 69AH2391 | SMA6T39AY | SMA6T39AY |
| Product Name | TVS Diodes | Tvs Dio, Unidir, Aec-Q101/33.3V/do-214Aa Rohs Compliant Stmicroelectronics | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | |||
| Package | SMA; DO-214AC, SMA | SMA; DO-214AC, SMA | SMA; SMA (DO-214AC) | |
| Peak Pulse Power | 600 watts | 600 watts | 600 watts | |
| VC | 69.7 volts | 69.7 volts | 69.7 volts | |
| VBR | 37.1 volts | 37.1 volts | 37.1 volts |