Halogen-free and RoHS compliant For surface mounted applications in order to optimize board space Low profile package Built-in strain relief Glass passivated junction Low Inductance Excellent clamping capability Repetition Rate (duty cycle): 0.01 % Fast response time: typically less than 1.0ps from 0 Volts to V(BR) for unidirectional types. Typical IR less than 1 mA above 10 V
Diode TVS Bi-Dir 15V 400W DO214AC
Diode TVS Bi-Dir 15V 400W DO214AC
Diode TVS Bi-Dir 15V 400W DO214AC
24.4V Clamp 16.4A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
24.4V Clamp 16.4A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
24.4V Clamp 16.4A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
TVS DIODE, 400W, 15V, DO-214AC; Product Range:SMAJ Series; TVS Polarity:Bidirection
TVS DIODE, 400W, 15V, DO-214AC, FULL REEL; Product Range:SMAJ Series; TVS Polarity:Bidirection
TVS DIODE, 400W, 15V, BIDIR, DO-214AC; Product Range:SMAJ Series; TVS Polarity:Bidirection
16.4A 400W 24.4V 16.7V 15V SMA(DO-214AC) Electrostatic and Surge Protection (TVS/ESD) ROHS
TVS Diodes / ESD Suppressors 400W 15V 5% Bi-Directional
TVS DIODE 15VWM 24.4VC DO214AC
TVS DIODE 15VWM 24.4VC DO214AC
| Littelfuse, Inc. | RS Components, Ltd. | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | LCSC Electronics Technology (HK) Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMAJ15CA | 7645530 | 7645530P | SMAJ15CALFCT-ND | 71J1959 | 06R1848 | 64AH8457 | SMAJ15CA | SMAJ15CA | SMAJ15CA | SMAJ15CA |
| Product Name | 400W Surface Mount Transient Voltage Supressors | TVS Diodes | TVS Diodes | TVS Diodes | Tvs Diode, 400W, 15V, Do-214Ac; Product Range Littelfuse | Tvs Diode, 400W, 15V, Do-214Ac, Full Reel; Product Range Littelfuse | Tvs Diode, 400W, 15V, Bidir, Do-214Ac; Product Range Littelfuse | TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) | TVS Diodes / ESD Suppressors | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | RoHS | RoHS | RoHS | ||||
| VC | 24.4 volts | 24.4 volts | 24.4 volts | 24.4 volts | 24.4 volts | 24.4 volts | 24.4 volts | ||||
| VBR | 16.7 to 18.5 volts | 16.7 volts | 16.7 volts | 16.7 volts | 16.7 volts | 16.7 volts | |||||
| Configuration | Single | Single | Single | ||||||||
| Package | Do-214ac (sma) | DO-214 | SMA; DO-214AC, SMA | SMA; DO-214AC (SMA) | SMA; DO-214AC (SMA) | DO-214AC | SMA | DO-214AC-2 (SMA) | SMA; DO-214AC, SMA | SMA; DO-214AC (SMA) |