600W TVS Diode, 33V, Unidirectional, SMA, 60.8V Clamp Product overview: SMA6J33A-TR from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 600W, 33V, 60.8V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 600W, 33V, 60.8V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMA6J33A-TR can be used for catalog matching and distributor lookup.
60.8V Clamp 57A (8/20µs) Ipp Tvs Diode Surface Mount SMA (DO-214AC)
60.8V Clamp 57A (8/20µs) Ipp Tvs Diode Surface Mount SMA (DO-214AC)
60.8V Clamp 57A (8/20µs) Ipp Tvs Diode Surface Mount SMA (DO-214AC)
TVS Diodes / ESD Suppressors HJ Temp Transil
TVS DIODE 33VWM 60.8VC SMA
DIODE, TVS, 600W, SMA; Product Range:Transil SMA6J Series; TVS Polarity:Unidirectio
Transient Voltage Suppressor, TVS, Transil SMA6J Series, Unidirectional, 33 V, SMD, 2, 36.7 V RoHS Compliant: Yes
TVS DIODE 33VWM 60.8VC SMA
| ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 144-SMA6J33A-TR | 497-5932-1-ND | SMA6J33A-TR | SMA6J33A-TR | 50P8675 | SMA6J33A-TR |
| Product Name | 600W 33V 60.8V TVS Protection Diode | TVS Diodes | TVS Diodes / ESD Suppressors | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Diode, Tvs, 600W, Sma; Product Range Stmicroelectronics | TVS Diodes |
| Configuration | Single | Single | ||||
| RoHS Compliant | RoHS | RoHS | ||||
| Package | Tape and Reel | SMA; DO-214AC, SMA | DO-214AC-2 (SMA) | SMA; SMA (DO-214AC) | SMA; DO-214AC, SMA | |
| Peak Pulse Power | 600 watts | 600 watts | 600 watts | 600 watts | ||
| Tj | -55 C (-67 F) | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) |