Manufacturer: Micro Commercial Co
Win Source Part Number: 1097223-SM8S33A-TP
Packaging: Reel - TR
Type: Zener
Applications: Automotive
Mounting: SMD (SMT)
Unidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: DO-218AB
STAND-OFF Voltage (Vwm): 33V
Minimum Breakdown Voltage: 36.7V
Max Clamping Voltage: 53.3V
Peak Pulse Current(Ippm): 124A
Power Dissipation - Pd: 6600W (6.6kW)
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Balance
Quantity per package: 750
53.3V Clamp 124A Ipp Tvs Diode Surface Mount DO-218AB
53.3V Clamp 124A Ipp Tvs Diode Surface Mount DO-218AB
53.3V Clamp 124A Ipp Tvs Diode Surface Mount DO-218AB
TVS DIODE 33VWM 53.3VC DO218AB Product overview: SM8S33A-TP from Micro Commercial Components (MCC) is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SM8S33A-TP can be used for catalog matching and distributor lookup.
TVS DIODE 33VWM 53.3VC DO218AB
TVS DIODE 33VWM 53.3VC DO218AB
124A 6.6kW 53.3V 36.7V 33V DO-218AB Electrostatic and Surge Protection (TVS/ESD) ROHS
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1097223-SM8S33A-TP | SM8S33A-TPMSTR-ND | 144-SM8S33A-TP | SM8S33A-TP | SM8S33A-TP | SM8S33A-TP |
| Product Name | TVS - TVS - Diodes - SM8S33A-TP | TVS Diodes | TVS Protection Diode | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) |
| Package | DO-218AB | DO-218AB | Tape & Reel (TR) | DO-218AB | DO-218AB | |
| VWM | 33 volts | |||||
| IPPM | 124 amps | 124 amps | ||||
| VC | 53.3 volts | 53.3 volts | 53.3 volts | 53.3 volts | 53.3 volts | |
| VBR | 36.7 volts | 36.7 volts | 36.7 volts | 36.7 volts | 36.7 volts |