Diode TVS Single Bi-Dir 10V 400W SMA
Diode TVS Single Bi-Dir 10V 400W SMA
Diode TVS Single Bi-Dir 10V 400W SMA
Bidirectional TVS Diode, 400W, 10V, SMA, 1.55nF, 21.7V Clamp Product overview: SMAJ10CA-TR from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 400W, 10V, 1.55nF. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 400W, 10V, 1.55nF, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMAJ10CA-TR can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 1251238-SMAJ10CA-TR
Series: SMAJ, TRANSIL
Packaging: Reel - TR
Type: Zener
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: DO-214AC, SMA
Applications: General
Mounting: SMD
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 10V
Current - Peak Pulse (10/1000μs): 106A (8/20μs)
Power - Peak Pulse: 400W
Power Line Protection: No
Family Name: SMAJ10CA
Categories: Circuit Protection
Minimum Breakdown Voltage: 11.1V
Manufacturer Homepage: www.st.com
Manufacturer Package: SMA (DO-214AC)
Maximum Clamping Voltage: 21.7V
Alternative Parts (Cross-Reference): SMAJ10C; SMAJ10CATR; SMAJ10CAHE3/TR7;
Introduction Date: August 02, 2004
ECCN: EAR99
Country of Origin: China, Morocco
Estimated EOL Date: 2024
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Balance
21.7V Clamp 106A (8/20µs) Ipp Tvs Diode Surface Mount SMA (DO-214AC)
21.7V Clamp 106A (8/20µs) Ipp Tvs Diode Surface Mount SMA (DO-214AC)
21.7V Clamp 106A (8/20µs) Ipp Tvs Diode Surface Mount SMA (DO-214AC)
TRANSIL 400W 10V BI-DIRECTIONAL SMA; Product Range:Transil SMAJ Series; TVS Polarity:Bidirection
TVS DIODE 10VWM 21.7VC SMA
TVS DIODE 10VWM 21.7VC SMA
| RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 7147068 | 7147068P | 144-SMAJ10CA-TR | 1251238-SMAJ10CA-TR | 497-14167-2-ND | 33R1016 | SMAJ10CA-TR | SMAJ10CA-TR |
| Product Name | TVS Diodes | TVS Diodes | 400W 10V 1.55nF TVS Protection Diode | TVS - TVS - Diodes - SMAJ10CA-TR | TVS Diodes | Transil 400W 10V Bi-Directional Sma; Product Range Stmicroelectronics | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | Single | Single | ||||
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | ||||
| Package | Do-214ac (sma) | DO-214 | Tape and Reel | SMA; DO-214AC, SMA | SMA; DO-214AC, SMA | SMA; SMA (DO-214AC) | ||
| Pin Count | 2 | 2 | ||||||
| Direction | Bidirectional | Bidirectional |