1uA 1.5A 275V 189V 170V 209V Unidirectional SMA(DO-214AC) TVS ROHS
| Utmel Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 15997-SMAJ170A | SMAJ170A |
| Product Name | 1uA 1.5A 275V 189V 170V 209V Unidirectional SMA(DO-214AC) TVS ROHS | TVS Diodes |
| Direction | Unidirectional | Unidirectional |
| Package | SMA; DO-214AC, SMA | |
| Peak Pulse Power | 400 watts |