Halogen-free and RoHS compliant For surface mounted applications in order to optimize board space Low profile package Built-in strain relief Glass passivated junction Low Inductance Excellent clamping capability Repetition Rate (duty cycle): 0.01% Fast response time: typically less than 1.0ps from 0 Volts to V(BR) for unidirectional types. Typical IR less than 1 mA above 10 V
35.5V Clamp 11.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
35.5V Clamp 11.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
35.5V Clamp 11.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
TVS DIODE 22VWM 35.5VC DO214AC
TVS DIODE 22VWM 35.5VC DO214AC
TVS DIODE, 400W, 22V, DO-214AC; Product Range:SMAJ Series; TVS Polarity:Bidirection
TVS DIODE, 400W, 22V, DO-214AC, FULL REEL; Product Range:SMAJ Series; TVS Polarity:Bidirection
Transient Voltage Suppressor, TVS, SMAJ Series, Bidirectional, 22 V, DO-214AC, 2, 24.4 V RoHS Compliant: Yes
| Littelfuse, Inc. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | SMAJ22CA | SMAJ22CALFTR-ND | SMAJ22CA | SMAJ22CA | 71J1991 | 06R1862 | 67T1379 |
| Product Name | 400W Surface Mount Transient Voltage Supressors | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes | Tvs Diode, 400W, 22V, Do-214Ac; Product Range Littelfuse | Tvs Diode, 400W, 22V, Do-214Ac, Full Reel; Product Range Littelfuse | Transient Voltage Suppressor, Tvs, Smaj Series, Bidirectional, 22 V, Do-214Ac, 2, 24.4 V Rohs Compliant Littelfuse |
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | |||
| VC | 35.5 volts | 35.5 volts | 35.5 volts | 35.5 volts | |||
| VBR | 24.4 to 26.9 volts | 24.4 volts | 24.4 volts | 24.4 volts | 24.4 volts | ||
| Configuration | Single | ||||||
| Package | SMA; DO-214AC, SMA | SMA; DO-214AC (SMA) | SMA; DO-214AC, SMA | SMA; DO-214AC (SMA) | SMA; DO-214AC (SMA) |