TVS DIODE 12VWM 19.9VC SMA Product overview: SMAJ12CA-13-F from Diodes Incorporated is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMAJ12CA-13-F can be used for catalog matching and distributor lookup.
19.9V Clamp 20.1A Ipp Tvs Diode Surface Mount SMA
19.9V Clamp 20.1A Ipp Tvs Diode Surface Mount SMA
19.9V Clamp 20.1A Ipp Tvs Diode Surface Mount SMA
TVS DIODE 12VWM 19.9VC SMA
TVS Diodes / ESD Suppressors 400W 12V
TVS DIODE, 19.9V, 400W, DO-214AC; Product Range:SMAJ Series; TVS Polarity:Bidirection
TVS DIODE, 19.9V, 400W, DO-214AC; Product Range:SMAJ Series; TVS Polarity:Bidirection
TVS DIODE 12VWM 19.9VC SMA
| ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 144-SMAJ12CA-13-F | SMAJ12CA-FDICT-ND | SMAJ12CA-13-F | SMAJ12CA-13-F | 07AH4775 | SMAJ12CA-13-F |
| Product Name | TVS Protection Diode | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes / ESD Suppressors | Tvs Diode, 19.9V, 400W, Do-214Ac; Product Range Diodes Inc. | TVS Diodes |
| Configuration | Single | Single | ||||
| RoHS Compliant | RoHS | RoHS | ||||
| Package | Tape & Reel (TR) | SMA; DO-214AC, SMA | SMA; SMA | DO-214AC-2 (SMA) | DO-214AC | SMA; DO-214AC, SMA |
| Peak Pulse Power | 400 watts | 400 watts | 400 watts | 400 watts | ||
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |