243V Clamp 1.6A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
243V Clamp 1.6A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
243V Clamp 1.6A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
TVS DIODE 150VWM 243VC SMA
DIODE, FULL REEL; Product Range:SMAJ Series; TVS Polarity:Bidirection
TVS DIODE, 400W, 150V, BIDIR, DO-214AC; Product Range:SMAJ Series; TVS Polarity:Bidirection
| DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMAJ150CABTR-ND | SMAJ150CA | 67R0059 | 64AH8460 |
| Product Name | TVS Diodes | TVS Diodes | Diode, Full Reel; Product Range Bourns | Tvs Diode, 400W, 150V, Bidir, Do-214Ac; Product Range Bourns |
| Configuration | Single | |||
| Package | SMA; DO-214AC, SMA | SMA; DO-214AC, SMA | DO-214AC | |
| Peak Pulse Power | 400 watts | 400 watts | ||
| VC | 243 volts | 243 volts | 243 volts | |
| VBR | 167 volts | 167 volts |