600W Surface Mount Transient Voltage Suppressors in SMA Package The SMA6J series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. Low profile package Same power as standard SMB devices (600 W) For surface mounted applications to optimize board space 600 W peak pulse power capability at 10x1000µs waveform, repetition rate (duty cycle): 0.01 % Low inductance, excellent clamping capability Fast response time:typically less than 1.0ns from 0 Volts to VBR min Typical IR less than 1µA above 12V Built-in strain relief Glass passivated junction High temperature soldering: 260°C/10 s at terminals Typical maximum temperature coefficient ΔVBR = 0.1% x VBR@25°C x ΔT
9.2V Clamp 66A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
9.2V Clamp 66A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
9.2V Clamp 66A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Trans Voltage Suppressor Diode, Product overview: SMA6J5.0CA from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMA6J5.0CA can be used for catalog matching and distributor lookup.
TVS DIODE 5VWM 9.2VC DO214AC TR
TVS DIODE, 600W, 5V, BIDIR, DO-214AC; Product Range:SMA6J Series; TVS Polarity:Bidirection
TVS Diodes / ESD Suppressors 600W 5V 5% Bi-Directional
TVS DIODE 5VWM 9.2VC DO214AC TR
| Littelfuse, Inc. | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMA6J5.0CA | 18-SMA6J5.0CADKR-ND | 144-SMA6J5.0CA | SMA6J5.0CA | 26AH0106 | SMA6J5.0CA | SMA6J5.0CA |
| Product Name | Surface Mount 600W | TVS Diodes | TVS Protection Diode | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Tvs Diode, 600W, 5V, Bidir, Do-214Ac; Product Range Littelfuse | TVS Diodes / ESD Suppressors | TVS Diodes |
| RoHS Compliant | RoHS | RoHS | RoHS | ||||
| Configuration | Single | Single | |||||
| Package | SMA; DO-214AC, SMA | SMA; DO-214AC (SMA) | DO-214AC | DO-214AC-2 (SMA) | SMA; DO-214AC, SMA | ||
| Peak Pulse Power | 600 watts | 600 watts | 600 watts | ||||
| VC | 9.2 volts | 9.2 volts | 9.2 volts | 9.2 volts |