Littelfuse, Inc. 400W Surface Mount Transient Voltage Supressors SMAJ16CA

Description
Halogen-free and RoHS compliant For surface mounted applications in order to optimize board space Low profile package Built-in strain relief Glass passivated junction Low Inductance Excellent clamping capability Repetition Rate (duty cycle): 0.01% Fast response time: typically less than 1.0ps from 0 Volts to V(BR) for unidirectional types. Typical IR less than 1 mA above 10 V
Request a Quote Datasheet
Description
Halogen-free and RoHS compliant For surface mounted applications in order to optimize board space Low profile package Built-in strain relief Glass passivated junction Low Inductance Excellent clamping capability Repetition Rate (duty cycle): 0.01% Fast response time: typically less than 1.0ps from 0 Volts to V(BR) for unidirectional types. Typical IR less than 1 mA above 10 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
400W Surface Mount Transient Voltage Supressors - SMAJ16CA - Littelfuse, Inc.
Rosemont, IL, United States
400W Surface Mount Transient Voltage Supressors
SMAJ16CA
400W Surface Mount Transient Voltage Supressors SMAJ16CA
Halogen-free and RoHS compliant For surface mounted applications in order to optimize board space Low profile package Built-in strain relief Glass passivated junction Low Inductance Excellent clamping capability Repetition Rate (duty cycle): 0.01% Fast response time: typically less than 1.0ps from 0 Volts to V(BR) for unidirectional types. Typical IR less than 1 mA above 10 V

Halogen-free and RoHS compliant For surface mounted applications in order to optimize board space Low profile package Built-in strain relief Glass passivated junction Low Inductance Excellent clamping capability Repetition Rate (duty cycle): 0.01% Fast response time: typically less than 1.0ps from 0 Volts to V(BR) for unidirectional types. Typical IR less than 1 mA above 10 V

Supplier's Site Datasheet
TVS Diodes - SMAJ16CALFCT-ND - DigiKey
Thief River Falls, MN, United States
26V Clamp 15.4A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

26V Clamp 15.4A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

Buy Now Datasheet
TVS Diodes - SMAJ16CALFTR-ND - DigiKey
Thief River Falls, MN, United States
26V Clamp 15.4A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

26V Clamp 15.4A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

Buy Now Datasheet
TVS Diodes - SMAJ16CALFDKR-ND - DigiKey
Thief River Falls, MN, United States
26V Clamp 15.4A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

26V Clamp 15.4A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Tvs Diode, 400W, 16V, Do-214Ac; Product Range Littelfuse - 06R1852 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, 400W, 16V, Do-214Ac; Product Range Littelfuse
06R1852
Tvs Diode, 400W, 16V, Do-214Ac; Product Range Littelfuse 06R1852
TVS DIODE, 400W, 16V, DO-214AC; Product Range:SMAJ Series; TVS Polarity:Bidirection al; Reverse Standoff Voltage:16V; Clamping Voltage Max:26V; Diode Case Style:DO-214AC (SMA); No. of Pins:2Pins; Minimum Breakdown Voltage:17.8V RoHS Compliant: Yes

TVS DIODE, 400W, 16V, DO-214AC; Product Range:SMAJ Series; TVS Polarity:Bidirectional; Reverse Standoff Voltage:16V; Clamping Voltage Max:26V; Diode Case Style:DO-214AC (SMA); No. of Pins:2Pins; Minimum Breakdown Voltage:17.8V RoHS Compliant: Yes

Supplier's Site
Tvs Diode, 400W, 16V, Do-214Ac, Full Reel; Product Range Littelfuse - 71J1967 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, 400W, 16V, Do-214Ac, Full Reel; Product Range Littelfuse
71J1967
Tvs Diode, 400W, 16V, Do-214Ac, Full Reel; Product Range Littelfuse 71J1967
TVS DIODE, 400W, 16V, DO-214AC, FULL REEL; Product Range:SMAJ Series; TVS Polarity:Bidirection al; Reverse Standoff Voltage:16V; Clamping Voltage Max:26V; Diode Case Style:DO-214AC (SMA); No. of Pins:2Pins; Qualification:- RoHS Compliant: Yes

TVS DIODE, 400W, 16V, DO-214AC, FULL REEL; Product Range:SMAJ Series; TVS Polarity:Bidirectional; Reverse Standoff Voltage:16V; Clamping Voltage Max:26V; Diode Case Style:DO-214AC (SMA); No. of Pins:2Pins; Qualification:- RoHS Compliant: Yes

Supplier's Site
Tvs Diode, 400W, 16V, Bidir, Do-214Ac; Product Range Littelfuse - 64AH8463 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, 400W, 16V, Bidir, Do-214Ac; Product Range Littelfuse
64AH8463
Tvs Diode, 400W, 16V, Bidir, Do-214Ac; Product Range Littelfuse 64AH8463
TVS DIODE, 400W, 16V, BIDIR, DO-214AC; Product Range:SMAJ Series; TVS Polarity:Bidirection al; Reverse Stand-Off Voltage Vrwm:16V; Clamping Voltage Vc Max:26V; Diode Case Style:DO-214AC; No. of Pins:2Pins; Breakdown Voltage Min:17.8V;RoHS Compliant: Yes

TVS DIODE, 400W, 16V, BIDIR, DO-214AC; Product Range:SMAJ Series; TVS Polarity:Bidirectional; Reverse Stand-Off Voltage Vrwm:16V; Clamping Voltage Vc Max:26V; Diode Case Style:DO-214AC; No. of Pins:2Pins; Breakdown Voltage Min:17.8V;RoHS Compliant: Yes

Supplier's Site
TVS Diodes - SMAJ16CA - ODG (Origin Data Global)
Shenzhen, China
TVS Diodes
SMAJ16CA
TVS Diodes SMAJ16CA
TVS DIODE 16VWM 26VC DO214AC

TVS DIODE 16VWM 26VC DO214AC

Supplier's Site Datasheet
TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) - SMAJ16CA - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD)
SMAJ16CA
TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) SMAJ16CA
15.4A 400W 26V 17.8V 16V SMA(DO-214AC) Electrostatic and Surge Protection (TVS/ESD) ROHS

15.4A 400W 26V 17.8V 16V SMA(DO-214AC) Electrostatic and Surge Protection (TVS/ESD) ROHS

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number SMAJ16CA SMAJ16CALFCT-ND 06R1852 71J1967 64AH8463 SMAJ16CA SMAJ16CA
Product Name 400W Surface Mount Transient Voltage Supressors TVS Diodes Tvs Diode, 400W, 16V, Do-214Ac; Product Range Littelfuse Tvs Diode, 400W, 16V, Do-214Ac, Full Reel; Product Range Littelfuse Tvs Diode, 400W, 16V, Bidir, Do-214Ac; Product Range Littelfuse TVS Diodes TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD)
RoHS Compliant RoHS RoHS RoHS RoHS RoHS
VC 26 volts 26 volts 26 volts 26 volts 26 volts
VBR 17.8 to 19.7 volts 17.8 volts 17.8 volts 17.8 to ? volts 17.8 volts 17.8 volts
Configuration Single
Package SMA; DO-214AC, SMA SMA; DO-214AC (SMA) SMA; DO-214AC (SMA) DO-214AC SMA; DO-214AC, SMA SMA
Unlock Full Specs
to access all available technical data