The SMA6L series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. The SMA6L low profile package has the same power performance as the SMB package but with lowest height profiles (1.1mm) in the industry. Same power as standard SMB devices (600 W) SMA low profile package: less than 1.1 mm Footprint compatibility with standard SMA and SMB products (easy to layout) Typical failure mode is a short circuit condition for current events exceeding component rating Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC 61000-4-2 ESD 30 kV (Air), 30 kV (Contact) EFT protection of data lines in accordance with IEC 61000-4-4 Low inductance, excellent clamping capability Fast response time typically below 1 ns from 0 V to Vbrmin Built-in strain relief
Trans Voltage Suppressor Diode, 600W, 16V V(RWM), Unidirectional, 1 Element, Silicon, DO-221AC, HALOGEN FREE AND ROHS COMPLIANT, PLASTIC, SMA , 2 PIN Product overview: SMA6L16A from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600W, 16V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 600W, 16V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMA6L16A can be used for catalog matching and distributor lookup.
Manufacturer: Littelfuse Inc.
Win Source Part Number: 1251227-SMA6L16A
Manufacturer Homepage: www.littelfuse.com
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Sufficient
26V Clamp 23.1A Ipp Tvs Diode Surface Mount DO-221AC
26V Clamp 23.1A Ipp Tvs Diode Surface Mount DO-221AC
26V Clamp 23.1A Ipp Tvs Diode Surface Mount DO-221AC
TVS DIODE 16VWM 26VC DO221AC
TVS DIODE 16VWM 26VC DO221AC
| Littelfuse, Inc. | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMA6L16A | 144-SMA6L16A | 1251227-SMA6L16A | 18-SMA6L16ATR-ND | SMA6L16A | SMA6L16A |
| Product Name | Surface Mount – 600W high voltage TVS in Low Profile SMA Package (1.1mm Height) | 600W 16V TVS Protection Diode | TVS - TVS - Diodes - SMA6L16A | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes |
| RoHS Compliant | RoHS | RoHS | ||||
| VC | 26 volts | 26 volts | 26 volts | 26 volts | ||
| VBR | 17.8 to 19.7 volts | 17.8 volts | 17.8 volts | 17.8 volts | ||
| Configuration | Single | Single | ||||
| Package | Tape and Reel | SMA; DO-221AC, SMA Flat Leads | DO-221AC | SMA; DO-221AC, SMA Flat Leads |