23.5V Clamp 157A (8/20µs) Ipp Tvs Diode Surface Mount SMA (DO-214AC)
23.5V Clamp 157A (8/20µs) Ipp Tvs Diode Surface Mount SMA (DO-214AC)
23.5V Clamp 157A (8/20µs) Ipp Tvs Diode Surface Mount SMA (DO-214AC)
TVS DIODE 12VWM 23.5VC SMA
TVS DIODE 12VWM 23.5VC SMA
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 497-11823-2-ND | SMA6T14AY | SMA6T14AY |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes |
| Configuration | Single | ||
| Package | SMA; DO-214AC, SMA | SMA; SMA (DO-214AC) | SMA; DO-214AC, SMA |
| Peak Pulse Power | 600 watts | 600 watts | 600 watts |
| VC | 23.5 volts | 23.5 volts | 23.5 volts |