Vishay Precision Group 400 W TVS Protection Diode SMAJ24A-E3/61

Description
DIODE 400 W, UNIDIRECTIONAL, SILICON, TVS DIODE, DO-214AC, ROHS COMPLIANT, PLASTIC, SMA, 2 PIN, Transient Suppressor Product overview: SMAJ24A-E3/61 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 400 W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 400 W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMAJ24A-E3/61 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE 400 W, UNIDIRECTIONAL, SILICON, TVS DIODE, DO-214AC, ROHS COMPLIANT, PLASTIC, SMA, 2 PIN, Transient Suppressor Product overview: SMAJ24A-E3/61 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 400 W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 400 W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMAJ24A-E3/61 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
400 W TVS Protection Diode - 144-SMAJ24A-E3/61 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
400 W TVS Protection Diode
144-SMAJ24A-E3/61
400 W TVS Protection Diode 144-SMAJ24A-E3/61
DIODE 400 W, UNIDIRECTIONAL, SILICON, TVS DIODE, DO-214AC, ROHS COMPLIANT, PLASTIC, SMA, 2 PIN, Transient Suppressor Product overview: SMAJ24A-E3/61 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 400 W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 400 W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMAJ24A-E3/61 can be used for catalog matching and distributor lookup.

DIODE 400 W, UNIDIRECTIONAL, SILICON, TVS DIODE, DO-214AC, ROHS COMPLIANT, PLASTIC, SMA, 2 PIN, Transient Suppressor Product overview: SMAJ24A-E3/61 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 400 W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 400 W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMAJ24A-E3/61 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - 7103446 - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
7103446
TVS Diodes 7103446
Diode TVS Uni-Dir 24V 400Wn

Diode TVS Uni-Dir 24V 400Wn

Supplier's Site
TVS Diodes - 7103446P - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
7103446P
TVS Diodes 7103446P
Diode TVS Uni-Dir 24V 400Wn

Diode TVS Uni-Dir 24V 400Wn

Supplier's Site
TVS Diodes - 1652904 - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
1652904
TVS Diodes 1652904
Diode TVS Uni-Dir 24V 400Wn

Diode TVS Uni-Dir 24V 400Wn

Supplier's Site
TVS Diodes - SMAJ24A-E3/61GIDKR-ND - DigiKey
Thief River Falls, MN, United States
38.9V Clamp 10.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

38.9V Clamp 10.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

Buy Now Datasheet
TVS Diodes - SMAJ24A-E3/61GICT-ND - DigiKey
Thief River Falls, MN, United States
38.9V Clamp 10.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

38.9V Clamp 10.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

Buy Now Datasheet
TVS Diodes - SMAJ24A-E3/61GITR-ND - DigiKey
Thief River Falls, MN, United States
38.9V Clamp 10.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

38.9V Clamp 10.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

Buy Now Datasheet
400W 38.9V 26.7V 24V Unidirectional SMA(DO-214AC) TVS ROHS - 17930-SMAJ24A-E3/61 - Utmel Electronic Limited
Hong Kong, China
400W 38.9V 26.7V 24V Unidirectional SMA(DO-214AC) TVS ROHS
17930-SMAJ24A-E3/61
400W 38.9V 26.7V 24V Unidirectional SMA(DO-214AC) TVS ROHS 17930-SMAJ24A-E3/61
400W 38.9V 26.7V 24V Unidirectional SMA(DO-214AC) TVS ROHS

400W 38.9V 26.7V 24V Unidirectional SMA(DO-214AC) TVS ROHS

Supplier's Site
TVS Diodes SMAJ24A-E3/61
TVS DIODE 24VWM 38.9VC DO214AC

TVS DIODE 24VWM 38.9VC DO214AC

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SMAJ24A-E3/61 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SMAJ24A-E3/61
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SMAJ24A-E3/61
TVS DIODE 24VWM 38.9VC DO214AC

TVS DIODE 24VWM 38.9VC DO214AC

Supplier's Site
Tvs Diode, 400W, 24V, Do-214Ac; Product Range Vishay - 77K2809 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, 400W, 24V, Do-214Ac; Product Range Vishay
77K2809
Tvs Diode, 400W, 24V, Do-214Ac; Product Range Vishay 77K2809
TVS DIODE, 400W, 24V, DO-214AC; Product Range:TRANSZORB SMAJ Series; TVS Polarity:Unidirectio nal; Reverse Standoff Voltage:24V; Clamping Voltage Max:38.9V; Diode Case Style:DO-214AC (SMA); No. of Pins:2Pins; Qualification:- RoHS Compliant: Yes

TVS DIODE, 400W, 24V, DO-214AC; Product Range:TRANSZORB SMAJ Series; TVS Polarity:Unidirectional; Reverse Standoff Voltage:24V; Clamping Voltage Max:38.9V; Diode Case Style:DO-214AC (SMA); No. of Pins:2Pins; Qualification:- RoHS Compliant: Yes

Supplier's Site
Tvs Diode, 400W, 24V, Do-214Ac; Product Range Vishay - 08R3786 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, 400W, 24V, Do-214Ac; Product Range Vishay
08R3786
Tvs Diode, 400W, 24V, Do-214Ac; Product Range Vishay 08R3786
TVS DIODE, 400W, 24V, DO-214AC; Product Range:TRANSZORB SMAJ Series; TVS Polarity:Unidirectio nal; Reverse Standoff Voltage:24V; Clamping Voltage Max:38.9V; Diode Case Style:DO-214AC (SMA); No. of Pins:2Pins; MSL:MSL 1 - Unlimited RoHS Compliant: Yes

TVS DIODE, 400W, 24V, DO-214AC; Product Range:TRANSZORB SMAJ Series; TVS Polarity:Unidirectional; Reverse Standoff Voltage:24V; Clamping Voltage Max:38.9V; Diode Case Style:DO-214AC (SMA); No. of Pins:2Pins; MSL:MSL 1 - Unlimited RoHS Compliant: Yes

Supplier's Site
Diode, Tvs, 24V, 400W, Sma; Product Range Vishay - 38K7654 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Tvs, 24V, 400W, Sma; Product Range Vishay
38K7654
Diode, Tvs, 24V, 400W, Sma; Product Range Vishay 38K7654
DIODE, TVS, 24V, 400W, SMA; Product Range:TRANSZORB SMAJ Series; TVS Polarity:Unidirectio nal; Reverse Stand-Off Voltage Vrwm:24V; Clamping Voltage Vc Max:38.9V; Diode Case Style:SMD; No. of Pins:2Pins; Breakdown Voltage Min:26.7V RoHS Compliant: Yes

DIODE, TVS, 24V, 400W, SMA; Product Range:TRANSZORB SMAJ Series; TVS Polarity:Unidirectional; Reverse Stand-Off Voltage Vrwm:24V; Clamping Voltage Vc Max:38.9V; Diode Case Style:SMD; No. of Pins:2Pins; Breakdown Voltage Min:26.7V RoHS Compliant: Yes

Supplier's Site Datasheet
TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) - SMAJ24A-E3/61 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD)
SMAJ24A-E3/61
TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) SMAJ24A-E3/61
10.3A 400W 38.9V 26.7V 24V SMA(DO-214AC) Electrostatic and Surge Protection (TVS/ESD) ROHS

10.3A 400W 38.9V 26.7V 24V SMA(DO-214AC) Electrostatic and Surge Protection (TVS/ESD) ROHS

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. DigiKey Utmel Electronic Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company LCSC Electronics Technology (HK) Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diodes Transient Voltage Suppressor Diodes (TVS)
Product Number 144-SMAJ24A-E3/61 7103446 7103446P SMAJ24A-E3/61GIDKR-ND 17930-SMAJ24A-E3/61 SMAJ24A-E3/61 SMAJ24A-E3/61 77K2809 38K7654 SMAJ24A-E3/61
Product Name 400 W TVS Protection Diode TVS Diodes TVS Diodes TVS Diodes 400W 38.9V 26.7V 24V Unidirectional SMA(DO-214AC) TVS ROHS TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes Tvs Diode, 400W, 24V, Do-214Ac; Product Range Vishay Diode, Tvs, 24V, 400W, Sma; Product Range Vishay TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD)
Configuration Single Single Single Single
RoHS Compliant RoHS RoHS RoHS RoHS RoHS RoHS
Tj -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Do-214ac (sma) SMA; DO-214AC (SMA) SMA; DO-214AC, SMA SMA; DO-214AC, SMA SMA; DO-214AC (SMA) SMA; DO-214AC (SMA) SMA
Pin Count 2 2 2
Unlock Full Specs
to access all available technical data