TVS DIODE 15VWM 24.4VC SMA Product overview: SMAJ15A-13 from Diodes Incorporated is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMAJ15A-13 can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 734489-SMAJ15A-13
Packaging: Reel
Type: Zener
Mounting Style: SMD
Applications: General Purpose
Unidirectional Channels: 1
Current - Peak Pulse (10/1000μs): 16.4A
Power - Peak Pulse: 400W
Power Line Protection: No
Categories: Circuit Protection
Supplier Device Package: SMA
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Package: DO-214AC, SMA
Popularity: Low
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Family Part Number: SMAJ15
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Voltage - Reverse Standoff: 15V
Voltage - Breakdown (Minimum): 16.7V
Voltage - Clamping (Maximum) at Ipp: 24.4V
24.4V Clamp 16.4A Ipp Tvs Diode Surface Mount SMA
TVS DIODE 15VWM 24.4VC SMA
TVS DIODE 15VWM 24.4VC SMA
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 144-SMAJ15A-13 | 734489-SMAJ15A-13 | SMAJ15ADITR-ND | SMAJ15A-13 | SMAJ15A-13 |
| Product Name | TVS Protection Diode | TVS - TVS - Diodes - SMAJ15A-13 | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes |
| Configuration | Single | Single | |||
| Package | Tape & Reel (TR) | SMA; DO-214AC, SMA | SMA; SMA | SMA; DO-214AC, SMA | |
| Peak Pulse Power | 400 watts | 400 watts | 400 watts | 400 watts | 400 watts |
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |