Halogen-free and RoHS compliant For surface mounted applications in order to optimize board space Low profile package Built-in strain relief Glass passivated junction Low Inductance Excellent clamping capability Repetition Rate (duty cycle): 0.01% Fast response time: typically less than 1.0ps from 0 Volts to V(BR) for unidirectional types. Typical IR less than 1 mA above 10 V
243V Clamp 1.6A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
243V Clamp 1.6A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
243V Clamp 1.6A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
TVS DIODE 150VWM 243VC DO214AC
TVS DIODE, 400W, 150V, DO-214AC, FULL REEL; Product Range:SMAJ Series; TVS Polarity:Bidirection
TVS DIODE, 400W, 150V, DO-214AC; Product Range:SMAJ Series; TVS Polarity:Bidirection
TVS DIODE 150VWM 243VC DO214AC
| Littelfuse, Inc. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMAJ150CA | SMAJ150CALFDKR-ND | SMAJ150CA | 71J1963 | 06R1850 | SMAJ150CA |
| Product Name | 400W Surface Mount Transient Voltage Supressors | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Tvs Diode, 400W, 150V, Do-214Ac, Full Reel; Product Range Littelfuse | Tvs Diode, 400W, 150V, Do-214Ac; Product Range Littelfuse | TVS Diodes |
| RoHS Compliant | RoHS | RoHS | RoHS | |||
| VC | 243 volts | 243 volts | 243 volts | 243 volts | ||
| VBR | 167 to 185 volts | 167 volts | 167 volts | 167 volts | 167 volts | |
| Configuration | Single | |||||
| Package | SMA; DO-214AC, SMA | SMA; DO-214AC (SMA) | SMA; DO-214AC (SMA) | SMA; DO-214AC (SMA) | SMA; DO-214AC, SMA |