26V Clamp 15.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
26V Clamp 15.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
26V Clamp 15.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
DIODE, FULL REEL; Product Range:SMAJ Series; TVS Polarity:Bidirection
TVS DIODE, 400W, 16V, BIDIR, DO-214AC; Product Range:SMAJ Series; TVS Polarity:Bidirection
TVS DIODE 16VWM 26VC SMA
| DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMAJ16CABDKR-ND | 67R0061 | 99AC4354 | SMAJ16CA | SMAJ16CA |
| Product Name | TVS Diodes | Diode, Full Reel; Product Range Bourns | Tvs Diode, 400W, 16V, Bidir, Do-214Ac; Product Range Bourns | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes |
| Configuration | Single | ||||
| Package | SMA; DO-214AC, SMA | DO-214AC | SMA; DO-214AC (SMA) | SMA; DO-214AC, SMA | |
| Peak Pulse Power | 400 watts | 400 watts | 400 watts | ||
| VC | 26 volts | 26 volts | 26 volts | 26 volts | |
| VBR | 17.8 volts | 17.8 to ? volts | 17.8 volts | 17.8 volts |