400W Unidirectional TVS Diode, 188V, SMA, 110pF, 6A Peak Pulse Product overview: SMAJ188A-TR from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 400W, 188V, 110pF. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 400W, 188V, 110pF, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMAJ188A-TR can be used for catalog matching and distributor lookup.
388V Clamp 6A (8/20µs) Ipp Tvs Diode Surface Mount SMA (DO-214AC)
388V Clamp 6A (8/20µs) Ipp Tvs Diode Surface Mount SMA (DO-214AC)
388V Clamp 6A (8/20µs) Ipp Tvs Diode Surface Mount SMA (DO-214AC)
Manufacturer: STMicroelectronics
Win Source Part Number: 1097428-SMAJ188A-TR
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Unidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SMA (DO-214AC)
STAND-OFF Voltage (Vwm): 188V
Minimum Breakdown Voltage: 209V
Max Clamping Voltage: 388V
Peak Pulse Current(Ippm): 6A (8/20μs)
Power Dissipation - Pd: 400W
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Limited
TVS DIODE 188VWM 388VC SMA
TVS DIODE 188VWM 388VC SMA
DIODE, TVS, 400W, 188V, DO-214AC; Product Range:Transil SMAJ Series; TVS Polarity:Unidirectio
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | 144-SMAJ188A-TR | 497-16440-1-ND | 1097428-SMAJ188A-TR | SMAJ188A-TR | SMAJ188A-TR | 33R1024 |
| Product Name | 400W 188V 110pF TVS Protection Diode | TVS Diodes | TVS - TVS - Diodes - SMAJ188A-TR | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes | Diode, Tvs, 400W, 188V, Do-214Ac; Product Range Stmicroelectronics |
| Configuration | Single | Single | ||||
| RoHS Compliant | RoHS | RoHS | ||||
| Package | Tape and Reel | SMA; DO-214AC, SMA | SMA; SMA (DO-214AC) | SMA; SMA (DO-214AC) | SMA; DO-214AC, SMA | |
| Peak Pulse Power | 400 watts | 400 watts | 400 watts | 400 watts | ||
| Tj | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |