38.9V Clamp 10.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
38.9V Clamp 10.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
38.9V Clamp 10.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
TVS Diode Single Uni-Dir 24V 400W SMA
TVS Diode Single Uni-Dir 24V 400W SMA
TVS Diode Single Uni-Dir 24V 400W SMA
DIODE, FULL REEL; Product Range:SMAJ Series; TVS Polarity:Unidirectio
DIODE; Product Range:SMAJ Series; TVS Polarity:Unidirectio
Transient Voltage Suppressor, TVS, SMAJ Series, Unidirectional, 24 V, DO-214AC, 2, 26.7 V RoHS Compliant: Yes
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMAJ24ABTR-ND | 7673737 | 7673737P | 67R0074 | SMAJ24A |
| Product Name | TVS Diodes | TVS Diodes | TVS Diodes | Diode, Full Reel; Product Range Bourns | TVS Diodes |
| Configuration | Single | Single | Single | ||
| Package | SMA; DO-214AC, SMA | Do-214ac (sma) | DO-214 | SMA; DO-214AC, SMA | |
| Peak Pulse Power | 400 watts | 400 watts | |||
| VC | 38.9 volts | 38.9 volts | |||
| VBR | 26.7 volts | 26.7 volts |