Vishay Intertechnology, Inc. TVS - TVS - Diodes - SM8S26AHE3_A/I SM8S26AHE3_A/I

Description
Manufacturer: Vishay Win Source Part Number: 895536-SM8S26AHE3_A/ I Series: Automotive, AEC-Q101, PAR® Operating Temperature Range: -55°C ~ 175°C (TJ) Features: 42.1V Clamp 157A Ipp Tvs Diode Surface Mount DO-218AB Package: DO-218AB Package: Reel - TR Mounting: Surface Mount Family Name: SM8S26 Categories: Circuit Protection Case / Package: DO-218AB ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance Quantity per package: 750 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 48 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: SM8S26AHE3_A/IGICT, SM8S26AHE3_A/IGITR, SM8S26AHE3_A/IGIDKR, SM8S26AHE3_A/I-ND
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 895536-SM8S26AHE3_A/ I Series: Automotive, AEC-Q101, PAR® Operating Temperature Range: -55°C ~ 175°C (TJ) Features: 42.1V Clamp 157A Ipp Tvs Diode Surface Mount DO-218AB Package: DO-218AB Package: Reel - TR Mounting: Surface Mount Family Name: SM8S26 Categories: Circuit Protection Case / Package: DO-218AB ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance Quantity per package: 750 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 48 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: SM8S26AHE3_A/IGICT, SM8S26AHE3_A/IGITR, SM8S26AHE3_A/IGIDKR, SM8S26AHE3_A/I-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS - TVS - Diodes - SM8S26AHE3_A/I - 895536-SM8S26AHE3_A/I - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - SM8S26AHE3_A/I
895536-SM8S26AHE3_A/I
TVS - TVS - Diodes - SM8S26AHE3_A/I 895536-SM8S26AHE3_A/I
Manufacturer: Vishay Win Source Part Number: 895536-SM8S26AHE3_A/ I Series: Automotive, AEC-Q101, PAR® Operating Temperature Range: -55°C ~ 175°C (TJ) Features: 42.1V Clamp 157A Ipp Tvs Diode Surface Mount DO-218AB Package: DO-218AB Package: Reel - TR Mounting: Surface Mount Family Name: SM8S26 Categories: Circuit Protection Case / Package: DO-218AB ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance Quantity per package: 750 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 48 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: SM8S26AHE3_A/IGICT, SM8S26AHE3_A/IGITR, SM8S26AHE3_A/IGIDKR, SM8S26AHE3_A/I-ND

Manufacturer: Vishay
Win Source Part Number: 895536-SM8S26AHE3_A/I
Series: Automotive, AEC-Q101, PAR®
Operating Temperature Range: -55°C ~ 175°C (TJ)
Features: 42.1V Clamp 157A Ipp Tvs Diode Surface Mount DO-218AB
Package: DO-218AB
Package: Reel - TR
Mounting: Surface Mount
Family Name: SM8S26
Categories: Circuit Protection
Case / Package: DO-218AB
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Balance
Quantity per package: 750
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 48 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: SM8S26AHE3_A/IGICT, SM8S26AHE3_A/IGITR, SM8S26AHE3_A/IGIDKR, SM8S26AHE3_A/I-ND

Buy Now Datasheet
5200W 26V TVS Protection Diode - 144-SM8S26AHE3_A/I - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5200W 26V TVS Protection Diode
144-SM8S26AHE3_A/I
5200W 26V TVS Protection Diode 144-SM8S26AHE3_A/I
Trans Voltage Suppressor Diode, 5200W, 26V V(RWM), Unidirectional, 1 Element, Silicon, DO-218AB, ROHS COMPLIANT, PLASTIC PACKAGE-1 Product overview: SM8S26AHE3_A/I from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5200W, 26V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 5200W, 26V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SM8S26AHE3_A/I can be used for catalog matching and distributor lookup.

Trans Voltage Suppressor Diode, 5200W, 26V V(RWM), Unidirectional, 1 Element, Silicon, DO-218AB, ROHS COMPLIANT, PLASTIC PACKAGE-1 Product overview: SM8S26AHE3_A/I from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5200W, 26V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 5200W, 26V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SM8S26AHE3_A/I can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - SM8S26AHE3_A/IGITR-ND - DigiKey
Thief River Falls, MN, United States
42.1V Clamp 157A Ipp Tvs Diode Surface Mount DO-218AB

42.1V Clamp 157A Ipp Tvs Diode Surface Mount DO-218AB

Buy Now Datasheet
TVS Diodes - SM8S26AHE3_A/IGICT-ND - DigiKey
Thief River Falls, MN, United States
42.1V Clamp 157A Ipp Tvs Diode Surface Mount DO-218AB

42.1V Clamp 157A Ipp Tvs Diode Surface Mount DO-218AB

Buy Now Datasheet
TVS Diodes - SM8S26AHE3_A/IGIDKR-ND - DigiKey
Thief River Falls, MN, United States
42.1V Clamp 157A Ipp Tvs Diode Surface Mount DO-218AB

42.1V Clamp 157A Ipp Tvs Diode Surface Mount DO-218AB

Buy Now Datasheet
Tvs Diode, Aec-Q101, Unidir, 26V, Do218Ab Rohs Compliant Vishay - 57AJ0688 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, Aec-Q101, Unidir, 26V, Do218Ab Rohs Compliant Vishay
57AJ0688
Tvs Diode, Aec-Q101, Unidir, 26V, Do218Ab Rohs Compliant Vishay 57AJ0688
TVS DIODE, AEC-Q101, UNIDIR, 26V, DO218AB ROHS COMPLIANT: YES

TVS DIODE, AEC-Q101, UNIDIR, 26V, DO218AB ROHS COMPLIANT: YES

Supplier's Site
TVS Diodes SM8S26AHE3_A/I
TVS DIODE 26VWM 42.1VC DO218AB

TVS DIODE 26VWM 42.1VC DO218AB

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SM8S26AHE3_A/I - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SM8S26AHE3_A/I
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SM8S26AHE3_A/I
TVS DIODE 26VWM 42.1VC DO218AB

TVS DIODE 26VWM 42.1VC DO218AB

Supplier's Site
Sheung Wan, Hong Kong
TVS Diodes / ESD Suppressors
SM8S26AHE3_A/I
TVS Diodes / ESD Suppressors SM8S26AHE3_A/I
TVS Diodes / ESD Suppressors 8W,26V 5%,SMD PAR AEC-Q101 Qualified

TVS Diodes / ESD Suppressors 8W,26V 5%,SMD PAR AEC-Q101 Qualified

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 895536-SM8S26AHE3_A/I 144-SM8S26AHE3_A/I SM8S26AHE3_A/IGITR-ND 57AJ0688 SM8S26AHE3_A/I SM8S26AHE3_A/I SM8S26AHE3_A/I
Product Name TVS - TVS - Diodes - SM8S26AHE3_A/I 5200W 26V TVS Protection Diode TVS Diodes Tvs Diode, Aec-Q101, Unidir, 26V, Do218Ab Rohs Compliant Vishay TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TVS Diodes / ESD Suppressors
Package DO-218AB DO-218AB DO-218AB DO-218AB DO-218AB-2
Tj -55 to 175 C (-67 to 347 F) -55 C (-67 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Configuration Single Single
RoHS Compliant RoHS RoHS
Peak Pulse Power 6600 watts 6600 watts 6600 watts
Unlock Full Specs
to access all available technical data