Halogen-free and RoHS compliant For surface mounted applications in order to optimize board space Low profile package Built-in strain relief Glass passivated junction Low Inductance Excellent clamping capability Repetition Rate (duty cycle): 0.01% Fast response time: typically less than 1.0ps from 0 Volts to V(BR) for unidirectional types. Typical IR less than 1 mA above 10 V
32.4V Clamp 12.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
32.4V Clamp 12.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
32.4V Clamp 12.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
TVS DIODE, 400W, 20V, DO-214AC, FULL REEL; Product Range:SMAJ Series; TVS Polarity:Bidirection
TVS DIODE, 400W, 20V, BIDIR, DO-214AC; Product Range:SMAJ Series; TVS Polarity:Bidirection
TVS DIODE 20VWM 32.4VC DO214AC
TVS DIODE 20VWM 32.4VC DO214AC
| Littelfuse, Inc. | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMAJ20CA | SMAJ20CALFCT-ND | 06R1858 | 64AH8469 | SMAJ20CA | SMAJ20CA |
| Product Name | 400W Surface Mount Transient Voltage Supressors | TVS Diodes | Tvs Diode, 400W, 20V, Do-214Ac, Full Reel; Product Range Littelfuse | Tvs Diode, 400W, 20V, Bidir, Do-214Ac; Product Range Littelfuse | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes |
| RoHS Compliant | RoHS | RoHS | RoHS | |||
| VC | 32.4 volts | 32.4 volts | 32.4 volts | 32.4 volts | 32.4 volts | |
| VBR | 22.2 to 24.5 volts | 22.2 volts | 22.2 volts | 22.2 volts | ||
| Configuration | Single | |||||
| Package | SMA; DO-214AC, SMA | SMA; DO-214AC (SMA) | DO-214AC | SMA; DO-214AC (SMA) | SMA; DO-214AC, SMA |