Automotive 600 W, 28.2 V TVS in SMA Product overview: SMA6T33AY from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, TVS, 600 W, 28.2 V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, Automotive, TVS, 600 W, 28.2 V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMA6T33AY can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 934109-SMA6T33AY
Series: Automotive, AEC-Q101, SMA6TY, TRANSIL™
Operating Temperature Range: -40°C ~ 150°C (TJ)
Features: 59V Clamp 68A (8/20µs) Ipp Tvs Diode Surface Mount SMA (DO-214AC)
Package: DO-214AC, SMA
Package: Reel - TR
Mounting: Surface Mount
Family Name: SMA6T33
Categories: Circuit Protection
Case / Package: SMA (DO-214AC)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 18 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: 497-10947-6, 497-10947-1, 497-10947-2, -497-10947-2, -497-10947-1
59V Clamp 68A (8/20µs) Ipp Tvs Diode Surface Mount SMA (DO-214AC)
59V Clamp 68A (8/20µs) Ipp Tvs Diode Surface Mount SMA (DO-214AC)
59V Clamp 68A (8/20µs) Ipp Tvs Diode Surface Mount SMA (DO-214AC)
TVS DIODE, UNIDIR, 45.7V, 600W, SMA ROHS COMPLIANT: YES
TVS DIODE 28.2VWM 59VC SMA
TVS Diodes / ESD Suppressors 600W 4kW Transil SMA 5V to 70V Uni
TVS DIODE 28.2VWM 59VC SMA
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 144-SMA6T33AY | 934109-SMA6T33AY | 497-10947-2-ND | 47AK6905 | SMA6T33AY | SMA6T33AY | SMA6T33AY |
| Product Name | Automotive 600 W 28.2 V TVS Protection Diode | TVS - TVS - Diodes - SMA6T33AY | TVS Diodes | Tvs Diode, Unidir, 45.7V, 600W, Sma Rohs Compliant Stmicroelectronics | TVS Diodes | TVS Diodes / ESD Suppressors | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | |||||
| RoHS Compliant | RoHS | RoHS | |||||
| Package | Tape and Reel | SMA; SMA (DO-214AC) | SMA; DO-214AC, SMA | SMA; DO-214AC, SMA | DO-214AC-2 (SMA) | SMA; SMA (DO-214AC) | |
| Peak Pulse Power | 600 watts | 600 watts | 600 watts | 600 watts | |||
| Tj | -40 C (-40 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) |