STMicroelectronics, Inc. TVS Diodes SMA6J5.0CA-TR

Description
SMA6J5.0CA-TR,TVS Diode,Tj 600W 5V,Bi
Request a Quote Datasheet
Description
SMA6J5.0CA-TR,TVS Diode,Tj 600W 5V,Bi
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - 7956890 - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
7956890
TVS Diodes 7956890
SMA6J5.0CA-TR,TVS Diode,Tj 600W 5V,Bi

SMA6J5.0CA-TR,TVS Diode,Tj 600W 5V,Bi

Supplier's Site
TVS Diodes - 7956890P - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
7956890P
TVS Diodes 7956890P
SMA6J5.0CA-TR,TVS Diode,Tj 600W 5V,Bi

SMA6J5.0CA-TR,TVS Diode,Tj 600W 5V,Bi

Supplier's Site
TVS Diodes - 9209152 - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
9209152
TVS Diodes 9209152
SMA6J5.0CA-TR,TVS Diode,Tj 600W 5V,Bi

SMA6J5.0CA-TR,TVS Diode,Tj 600W 5V,Bi

Supplier's Site
TVS - TVS - Diodes - SMA6J5.0CA-TR - 1097351-SMA6J5.0CA-TR - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - SMA6J5.0CA-TR
1097351-SMA6J5.0CA-TR
TVS - TVS - Diodes - SMA6J5.0CA-TR 1097351-SMA6J5.0CA-TR
Manufacturer: STMicroelectronics Win Source Part Number: 1097351-SMA6J5.0CA-T R Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: SMD (SMT) Bidirectional Channels: 1 Categories: Circuit Protection Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: SMA (DO-214AC) STAND-OFF Voltage (Vwm): 5V Minimum Breakdown Voltage: 6.4V Max Clamping Voltage: 13.4V Peak Pulse Current(Ippm): 298A (8/20μs) Power Dissipation - Pd: 600W Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 1097351-SMA6J5.0CA-TR
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Bidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: SMA (DO-214AC)
STAND-OFF Voltage (Vwm): 5V
Minimum Breakdown Voltage: 6.4V
Max Clamping Voltage: 13.4V
Peak Pulse Current(Ippm): 298A (8/20μs)
Power Dissipation - Pd: 600W
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
600W 5V 298A TVS Protection Diode - 144-SMA6J5.0CA-TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
600W 5V 298A TVS Protection Diode
144-SMA6J5.0CA-TR
600W 5V 298A TVS Protection Diode 144-SMA6J5.0CA-TR
600W Bidirectional TVS Diode, 5V, SMA, 298A Surge Product overview: SMA6J5.0CA-TR from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 600W, 5V, 298A. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 600W, 5V, 298A, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMA6J5.0CA-TR can be used for catalog matching and distributor lookup.

600W Bidirectional TVS Diode, 5V, SMA, 298A Surge Product overview: SMA6J5.0CA-TR from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 600W, 5V, 298A. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 600W, 5V, 298A, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMA6J5.0CA-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - 497-5939-1-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
497-5939-1-ND
TVS Diodes 497-5939-1-ND
13.4V Clamp 298A (8/20µs) Ipp Tvs Diode Surface Mount SMA (DO-214AC)

13.4V Clamp 298A (8/20µs) Ipp Tvs Diode Surface Mount SMA (DO-214AC)

Buy Now Datasheet
TVS Diodes - 497-5939-2-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
497-5939-2-ND
TVS Diodes 497-5939-2-ND
13.4V Clamp 298A (8/20µs) Ipp Tvs Diode Surface Mount SMA (DO-214AC)

13.4V Clamp 298A (8/20µs) Ipp Tvs Diode Surface Mount SMA (DO-214AC)

Buy Now Datasheet
TVS Diodes - 497-5939-6-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
497-5939-6-ND
TVS Diodes 497-5939-6-ND
13.4V Clamp 298A (8/20µs) Ipp Tvs Diode Surface Mount SMA (DO-214AC)

13.4V Clamp 298A (8/20µs) Ipp Tvs Diode Surface Mount SMA (DO-214AC)

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SMA6J5.0CA-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SMA6J5.0CA-TR
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SMA6J5.0CA-TR
TVS DIODE 5VWM 13.4VC SMA

TVS DIODE 5VWM 13.4VC SMA

Supplier's Site
TVS Diodes SMA6J5.0CA-TR
TVS DIODE 5VWM 13.4VC SMA

TVS DIODE 5VWM 13.4VC SMA

Supplier's Site Datasheet
Sheung Wan, Hong Kong
TVS Diodes / ESD Suppressors
SMA6J5.0CA-TR
TVS Diodes / ESD Suppressors SMA6J5.0CA-TR
TVS Diodes / ESD Suppressors HJ Temp Transil

TVS Diodes / ESD Suppressors HJ Temp Transil

Buy Now Datasheet
Diode, Tvs, 600W, Sma; Product Range Stmicroelectronics - 50P8682 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Tvs, 600W, Sma; Product Range Stmicroelectronics
50P8682
Diode, Tvs, 600W, Sma; Product Range Stmicroelectronics 50P8682
DIODE, TVS, 600W, SMA; Product Range:Transil SMA6J Series; TVS Polarity:Bidirection al; Reverse Standoff Voltage:5V; Clamping Voltage Max:9.1V; Diode Case Style:DO-214AC (SMA); No. of Pins:2Pins; Minimum Breakdown Voltage:6.4V RoHS Compliant: Yes

DIODE, TVS, 600W, SMA; Product Range:Transil SMA6J Series; TVS Polarity:Bidirectional; Reverse Standoff Voltage:5V; Clamping Voltage Max:9.1V; Diode Case Style:DO-214AC (SMA); No. of Pins:2Pins; Minimum Breakdown Voltage:6.4V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diodes
Product Number 7956890 7956890P 1097351-SMA6J5.0CA-TR 144-SMA6J5.0CA-TR 497-5939-1-ND SMA6J5.0CA-TR SMA6J5.0CA-TR SMA6J5.0CA-TR 50P8682
Product Name TVS Diodes TVS Diodes TVS - TVS - Diodes - SMA6J5.0CA-TR 600W 5V 298A TVS Protection Diode TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TVS Diodes TVS Diodes / ESD Suppressors Diode, Tvs, 600W, Sma; Product Range Stmicroelectronics
Configuration Single Single Single Single
RoHS Compliant RoHS RoHS RoHS RoHS
Package Do-214ac (sma) DO-214 SMA; SMA (DO-214AC) Tape and Reel SMA; DO-214AC, SMA SMA; DO-214AC (SMA) SMA; DO-214AC, SMA DO-214AC-2 (SMA)
Pin Count 2 2
Direction Bidirectional Bidirectional
Unlock Full Specs
to access all available technical data