TVS Diode, Bidirectional, 18V, 400W, SMA, SMT Product overview: SMAJ18CA-TR from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 18V, 400W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 18V, 400W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMAJ18CA-TR can be used for catalog matching and distributor lookup.
Diode TVS Single, Bi-Dir, 18V, 400W
Diode TVS Single, Bi-Dir, 18V, 400W
Diode TVS Single, Bi-Dir, 18V, 400W
39.3V Clamp 59A (8/20µs) Ipp Tvs Diode Surface Mount SMA (DO-214AC)
39.3V Clamp 59A (8/20µs) Ipp Tvs Diode Surface Mount SMA (DO-214AC)
39.3V Clamp 59A (8/20µs) Ipp Tvs Diode Surface Mount SMA (DO-214AC)
TRANSIL 400W 18V BIDIR SMA; Product Range:-; TVS Polarity:Bidirection
TVS DIODE 18VWM 39.3VC SMA
TVS DIODE 18VWM 39.3VC SMA
TVS Diodes / ESD Suppressors 400W 18V Bidirect
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 144-SMAJ18CA-TR | 7141026 | 7141026P | 497-7446-6-ND | 33R1023 | SMAJ18CA-TR | SMAJ18CA-TR | SMAJ18CA-TR |
| Product Name | 18V 400W TVS Protection Diode | TVS Diodes | TVS Diodes | TVS Diodes | Transil 400W 18V Bidir Sma; Product Range Stmicroelectronics | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes / ESD Suppressors |
| Configuration | Single | Single | Single | Single | ||||
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | ||||
| Package | Tape and Reel | Do-214ac (sma) | DO-214 | SMA; DO-214AC, SMA | SMA; DO-214AC, SMA | SMA; SMA (DO-214AC) | DO-214AC-2 (SMA) | |
| Peak Pulse Power | 400 watts | 400 watts | 400 watts | 400 watts | ||||
| Tj | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |