Vishay Precision Group TVS Diodes SMAJ26A-E3/61

Description
Diode TVS Uni-Dir 26V 400Wn
Request a Quote Datasheet
Description
Diode TVS Uni-Dir 26V 400Wn
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - 7103459 - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
7103459
TVS Diodes 7103459
Diode TVS Uni-Dir 26V 400Wn

Diode TVS Uni-Dir 26V 400Wn

Supplier's Site
TVS Diodes - 7103459P - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
7103459P
TVS Diodes 7103459P
Diode TVS Uni-Dir 26V 400Wn

Diode TVS Uni-Dir 26V 400Wn

Supplier's Site
TVS Diodes - 1652907 - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
1652907
TVS Diodes 1652907
Diode TVS Uni-Dir 26V 400Wn

Diode TVS Uni-Dir 26V 400Wn

Supplier's Site
TVS - TVS - Diodes - SMAJ26A-E3/61 - 1097455-SMAJ26A-E3/61 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - SMAJ26A-E3/61
1097455-SMAJ26A-E3/61
TVS - TVS - Diodes - SMAJ26A-E3/61 1097455-SMAJ26A-E3/61
Manufacturer: Vishay Win Source Part Number: 1097455-SMAJ26A-E3/6 1 Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: SMD (SMT) Unidirectional Channels: 1 Categories: Circuit Protection Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: DO-214AC (SMA) STAND-OFF Voltage (Vwm): 26V Minimum Breakdown Voltage: 28.9V Max Clamping Voltage: 42.1V Peak Pulse Current(Ippm): 9.5A Power Dissipation - Pd: 400W Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1097455-SMAJ26A-E3/61
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Unidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: DO-214AC (SMA)
STAND-OFF Voltage (Vwm): 26V
Minimum Breakdown Voltage: 28.9V
Max Clamping Voltage: 42.1V
Peak Pulse Current(Ippm): 9.5A
Power Dissipation - Pd: 400W
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
400W 26V 42.1V TVS Protection Diode - 144-SMAJ26A-E3/61 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
400W 26V 42.1V TVS Protection Diode
144-SMAJ26A-E3/61
400W 26V 42.1V TVS Protection Diode 144-SMAJ26A-E3/61
400W TVS Diode, Unidirectional, 26V, SMA, 42.1V Clamp Product overview: SMAJ26A-E3/61 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 400W, 26V, 42.1V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 400W, 26V, 42.1V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMAJ26A-E3/61 can be used for catalog matching and distributor lookup.

400W TVS Diode, Unidirectional, 26V, SMA, 42.1V Clamp Product overview: SMAJ26A-E3/61 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 400W, 26V, 42.1V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 400W, 26V, 42.1V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMAJ26A-E3/61 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - SMAJ26A-E3/61GITR-ND - DigiKey
Thief River Falls, MN, United States
42.1V Clamp 9.5A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

42.1V Clamp 9.5A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

Buy Now Datasheet
TVS Diodes - SMAJ26A-E3/61GIDKR-ND - DigiKey
Thief River Falls, MN, United States
42.1V Clamp 9.5A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

42.1V Clamp 9.5A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

Buy Now Datasheet
TVS Diodes - SMAJ26A-E3/61GICT-ND - DigiKey
Thief River Falls, MN, United States
42.1V Clamp 9.5A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

42.1V Clamp 9.5A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SMAJ26A-E3/61 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SMAJ26A-E3/61
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SMAJ26A-E3/61
TVS DIODE 26VWM 42.1VC DO214AC

TVS DIODE 26VWM 42.1VC DO214AC

Supplier's Site
TVS Diodes SMAJ26A-E3/61
TVS DIODE 26VWM 42.1VC DO214AC

TVS DIODE 26VWM 42.1VC DO214AC

Supplier's Site Datasheet
Tvs Diode, 400W, 26V, Do-214Ac, Full Reel; Product Range Vishay - 77K2822 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, 400W, 26V, Do-214Ac, Full Reel; Product Range Vishay
77K2822
Tvs Diode, 400W, 26V, Do-214Ac, Full Reel; Product Range Vishay 77K2822
TVS DIODE, 400W, 26V, DO-214AC, FULL REEL; Product Range:TRANSZORB SMAJ Series; TVS Polarity:Unidirectio nal; Reverse Standoff Voltage:26V; Clamping Voltage Max:42.1V; Diode Case Style:DO-214AC (SMA); No. of Pins:2Pins RoHS Compliant: Yes

TVS DIODE, 400W, 26V, DO-214AC, FULL REEL; Product Range:TRANSZORB SMAJ Series; TVS Polarity:Unidirectional; Reverse Standoff Voltage:26V; Clamping Voltage Max:42.1V; Diode Case Style:DO-214AC (SMA); No. of Pins:2Pins RoHS Compliant: Yes

Supplier's Site
Transient Voltage Suppressor, Tvs, Transzorb Smaj Series, Unidirectional, 26 V, Do-214Ac, 2, 28.9 V Rohs Compliant Vishay - 10R0729 - Newark, An Avnet Company
Chicago, IL, United States
Transient Voltage Suppressor, Tvs, Transzorb Smaj Series, Unidirectional, 26 V, Do-214Ac, 2, 28.9 V Rohs Compliant Vishay
10R0729
Transient Voltage Suppressor, Tvs, Transzorb Smaj Series, Unidirectional, 26 V, Do-214Ac, 2, 28.9 V Rohs Compliant Vishay 10R0729
Transient Voltage Suppressor, TVS, TRANSZORB SMAJ Series, Unidirectional, 26 V, DO-214AC, 2, 28.9 V RoHS Compliant: Yes

Transient Voltage Suppressor, TVS, TRANSZORB SMAJ Series, Unidirectional, 26 V, DO-214AC, 2, 28.9 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diodes
Product Number 7103459 7103459P 1097455-SMAJ26A-E3/61 144-SMAJ26A-E3/61 SMAJ26A-E3/61GITR-ND SMAJ26A-E3/61 SMAJ26A-E3/61 77K2822 10R0729
Product Name TVS Diodes TVS Diodes TVS - TVS - Diodes - SMAJ26A-E3/61 400W 26V 42.1V TVS Protection Diode TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TVS Diodes Tvs Diode, 400W, 26V, Do-214Ac, Full Reel; Product Range Vishay Transient Voltage Suppressor, Tvs, Transzorb Smaj Series, Unidirectional, 26 V, Do-214Ac, 2, 28.9 V Rohs Compliant Vishay
Configuration Single Single Single Single
RoHS Compliant RoHS RoHS RoHS RoHS RoHS
Package Do-214ac (sma) SMA; DO-214AC (SMA) SMA; DO-214AC (SMA) Tape and Reel SMA; DO-214AC, SMA SMA; DO-214AC (SMA) SMA; DO-214AC, SMA SMA; DO-214AC (SMA)
Pin Count 2 2 2
Direction Unidirectional Unidirectional Unidirectional
Unlock Full Specs
to access all available technical data