Manufacturer: STMicroelectronics
Win Source Part Number: 1097164-SM6T82CAY
Packaging: Reel - TR
Type: Zener
Applications: Automotive
Mounting: SMD (SMT)
Bidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SMB (DO-214AA)
STAND-OFF Voltage (Vwm): 70V
Minimum Breakdown Voltage: 77.8V
Max Clamping Voltage: 146V
Peak Pulse Current(Ippm): 27A (8/20μs)
Power Dissipation - Pd: 600W
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Balance
146V Clamp 27A (8/20µs) Ipp Tvs Diode Surface Mount SMB (DO-214AA)
146V Clamp 27A (8/20µs) Ipp Tvs Diode Surface Mount SMB (DO-214AA)
146V Clamp 27A (8/20µs) Ipp Tvs Diode Surface Mount SMB (DO-214AA)
600W Bidirectional TVS Diode, SMB, 70V, 150°C Product overview: SM6T82CAY from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 600W, 70V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 600W, 70V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SM6T82CAY can be used for catalog matching and distributor lookup.
TVS DIODE 70VWM 146VC SMB
TVS DIODE 70VWM 146VC SMB
Transient Voltage Suppressor, TVS, Transil SM6T Series, Bidirectional, 70 V, DO-214AA, 2, 77.8 V RoHS Compliant: Yes
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | 1097164-SM6T82CAY | 497-11818-2-ND | 144-SM6T82CAY | SM6T82CAY | 761-SM6T82CAY | SM6T82CAY | 97W2905 |
| Product Name | TVS - TVS - Diodes - SM6T82CAY | TVS Diodes | 600W 70V TVS Protection Diode | TVS Diodes | TVS DIODE 70VWM 146VC SMB | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Transient Voltage Suppressor, Tvs, Transil Sm6T Series, Bidirectional, 70 V, Do-214Aa, 2, 77.8 V Rohs Compliant Stmicroelectronics |
| Package | SMB; SMB (DO-214AA) | SMB; DO-214AA, SMB | Cut Tape | SMB; DO-214AA, SMB | SMB; DO-214AA, SMB | SMB; SMB (DO-214AA) | |
| VWM | 70 volts | ||||||
| IPPM | 27 amps | ||||||
| VC | 146 volts | 113 volts | 146 volts | 146 volts | 146 volts | ||
| VBR | 77.8 volts | 77.8 volts | 77.8 volts | 77.8 volts | 77.8 volts |